Yaskawa America, Inc. - Drives Division FP605 Enclosed Configured - UL Type 12 F6C2A028

Description
1 HP to 600 HP Configured Packages The FP605 configured packages provide FP605 in a UL Type 1, UL Type 12, or UL Type 3R enclosure, with space for several commonly used options, such as reactors and circuit breakers. The FP605 configured package is designed for tough industrial environments. It is rugged and reliable. The FP605 configured package is a flexible, sustainable, and easy-to-use industrial fan and pump drive.
Request a Quote Datasheet
Description
1 HP to 600 HP Configured Packages The FP605 configured packages provide FP605 in a UL Type 1, UL Type 12, or UL Type 3R enclosure, with space for several commonly used options, such as reactors and circuit breakers. The FP605 configured package is designed for tough industrial environments. It is rugged and reliable. The FP605 configured package is a flexible, sustainable, and easy-to-use industrial fan and pump drive.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FP605 Enclosed Configured - UL Type 12 - F6C2A028 - Yaskawa America, Inc. - Drives Division
Waukegan, IL, United States
FP605 Enclosed Configured - UL Type 12
F6C2A028
FP605 Enclosed Configured - UL Type 12 F6C2A028
1 HP to 600 HP Configured Packages The FP605 configured packages provide FP605 in a UL Type 1, UL Type 12, or UL Type 3R enclosure, with space for several commonly used options, such as reactors and circuit breakers. The FP605 configured package is designed for tough industrial environments. It is rugged and reliable. The FP605 configured package is a flexible, sustainable, and easy-to-use industrial fan and pump drive.

1 HP to 600 HP Configured Packages

The FP605 configured packages provide FP605 in a UL Type 1, UL Type 12, or UL Type 3R enclosure, with space for several commonly used options, such as reactors and circuit breakers. The FP605 configured package is designed for tough industrial environments. It is rugged and reliable.


The FP605 configured package is a flexible, sustainable, and easy-to-use industrial fan and pump drive.

Supplier's Site Datasheet

Technical Specifications

  Yaskawa America, Inc. - Drives Division
Product Category AC Motor Drives
Product Number F6C2A028
Product Name FP605 Enclosed Configured - UL Type 12
Motor / System Induction; Synchronous; Vector Feedback
Setup Other; LCD keypad and Status Ring, Bluetooth® is optional
Communication DeviceNet; Ethernet; PROFIBUS; RS485
Operating Temperature -10 to 50 C (14 to 122 F)
AC Input 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

480V, 3-Phase, Flange -  - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Motor / System Induction; Synchronous; Induction
Permanent Magnet
Synchronous Reluctance
Setup Computer; Control Panel; Other; LCD keypad and Status Ring, Bluetooth® is optional
Communication DeviceNet (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); RS485; Standard: Modbus RTU, RS-485, 115 kbps
Optional: EtherNet/IP™, DeviceNet, Modbus® TCP/IP, PROFINET, PROFIBUS-DP
View Details
A1000 Configured AC Drive - A1C5B003 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Controller / Drive; Speed Controller; Inverter
AC Input 480 volts
Phase   Three Phase
View Details
240V, 3-Phase, IP55/UL Type 12 with Switch -  - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Motor / System Induction; Synchronous; Induction
Permanent Magnet
Synchronous Reluctance
Setup Computer; Control Panel; Other; LCD keypad and Status Ring, Bluetooth® is optional
Communication DeviceNet (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); RS485; Standard: Modbus RTU, RS-485, 115 kbps
Optional: EtherNet/IP™, DeviceNet, Modbus® TCP/IP, PROFINET, PROFIBUS-DP
View Details
MV1000 Medium Voltage Drive - CIMR-MV2UA6AA160E1ABA - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Communication DeviceNet; Ethernet; PROFIBUS; Modbus TCP/IP
Operating Temperature -5 to 40 C (23 to 104 F)
AC Input 2300 volts
View Details