Yaskawa America, Inc. - Drives Division FP605 Enclosed Configured - UL Type 1 F6C1D010

Description
1 HP to 600 HP Configured Packages The FP605 configured packages provide FP605 in a UL Type 1, UL Type 12, or UL Type 3R enclosure, with space for several commonly used options, such as reactors and circuit breakers. The FP605 configured package is designed for tough industrial environments. It is rugged and reliable. The FP605 configured package is a flexible, sustainable, and easy-to-use industrial fan and pump drive.
Request a Quote
Description
1 HP to 600 HP Configured Packages The FP605 configured packages provide FP605 in a UL Type 1, UL Type 12, or UL Type 3R enclosure, with space for several commonly used options, such as reactors and circuit breakers. The FP605 configured package is designed for tough industrial environments. It is rugged and reliable. The FP605 configured package is a flexible, sustainable, and easy-to-use industrial fan and pump drive.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FP605 Enclosed Configured - UL Type 1 from Yaskawa America, Inc. is an industrial fan and pump drive designed for a range of applications including centrifugal compressors, fans, and pumps across various industries such as material handling, food and beverage, and chemical processing. This drive is available in power ratings from 1 HP to 600 HP and is housed in a rugged enclosure suitable for tough industrial environments. The FP605 features easy installation and configuration, with intuitive controls that simplify operation. It incorporates advanced energy-saving technology, allowing for significant reductions in energy consumption,Äîup to 60%,Äîcompared to traditional mechanical control methods. The drive is equipped with embedded reactors for harmonic mitigation and is designed to operate efficiently under varying load conditions, contributing to lower operational costs and reduced carbon footprints. Additionally, the product is backed by Yaskawa's commitment to quality, having undergone extensive testing for reliability and performance. It offers global customer support and is compatible with various network protocols, enhancing its integration into existing systems. This makes the FP605 a versatile choice for engineers seeking a reliable and efficient solution for motor control in industrial applications.

Datasheet Summary
Powered by GS/AI

The FP605 Enclosed Configured - UL Type 1 from Yaskawa America, Inc. is an industrial fan and pump drive designed for a range of applications including centrifugal compressors, fans, and pumps across various industries such as material handling, food and beverage, and chemical processing. This drive is available in power ratings from 1 HP to 600 HP and is housed in a rugged enclosure suitable for tough industrial environments. The FP605 features easy installation and configuration, with intuitive controls that simplify operation. It incorporates advanced energy-saving technology, allowing for significant reductions in energy consumption,Äîup to 60%,Äîcompared to traditional mechanical control methods. The drive is equipped with embedded reactors for harmonic mitigation and is designed to operate efficiently under varying load conditions, contributing to lower operational costs and reduced carbon footprints. Additionally, the product is backed by Yaskawa's commitment to quality, having undergone extensive testing for reliability and performance. It offers global customer support and is compatible with various network protocols, enhancing its integration into existing systems. This makes the FP605 a versatile choice for engineers seeking a reliable and efficient solution for motor control in industrial applications.

Suppliers

Company
Product
Description
Supplier Links
FP605 Enclosed Configured - UL Type 1 - F6C1D010 - Yaskawa America, Inc. - Drives Division
Waukegan, IL, United States
FP605 Enclosed Configured - UL Type 1
F6C1D010
FP605 Enclosed Configured - UL Type 1 F6C1D010
1 HP to 600 HP Configured Packages The FP605 configured packages provide FP605 in a UL Type 1, UL Type 12, or UL Type 3R enclosure, with space for several commonly used options, such as reactors and circuit breakers. The FP605 configured package is designed for tough industrial environments. It is rugged and reliable. The FP605 configured package is a flexible, sustainable, and easy-to-use industrial fan and pump drive.

1 HP to 600 HP Configured Packages

The FP605 configured packages provide FP605 in a UL Type 1, UL Type 12, or UL Type 3R enclosure, with space for several commonly used options, such as reactors and circuit breakers. The FP605 configured package is designed for tough industrial environments. It is rugged and reliable.


The FP605 configured package is a flexible, sustainable, and easy-to-use industrial fan and pump drive.

Supplier's Site Datasheet

Technical Specifications

  Yaskawa America, Inc. - Drives Division
Product Category AC Motor Drives
Product Number F6C1D010
Product Name FP605 Enclosed Configured - UL Type 1
Motor / System Induction; Synchronous; Vector Feedback
Setup Other; LCD keypad and Status Ring, Bluetooth® is optional
Communication DeviceNet; Ethernet; PROFIBUS; RS485
Operating Temperature -10 to 50 C (14 to 122 F)
AC Input 208 volts
Unlock Full Specs
to access all available technical data

Similar Products

A1000 Configured AC Drive - A1C1B477 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Controller / Drive; Speed Controller; Inverter
AC Input 480 volts
Phase   Three Phase
View Details
G7 AC Drive - CIMR-G7U40P71 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Speed Controller; Variable Speed; Inverter; High Frequency; Pulse Width Modulation Drive
Axes 1.0
Motor / System Induction; Synchronous; Pole Number Control; Sensorless Vector; Vector Feedback
View Details
240V, 3-Phase, Flange -  - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Motor / System Induction; Synchronous; Induction
Permanent Magnet
Synchronous Reluctance
Setup Computer; Control Panel; Other; LCD keypad and Status Ring, Bluetooth® is optional
Communication DeviceNet (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); RS485; Standard: Modbus RTU, RS-485, 115 kbps
Optional: EtherNet/IP™, DeviceNet, Modbus® TCP/IP, PROFINET, PROFIBUS-DP
View Details
A1000 Configured AC Drive - A1C2C002 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Controller / Drive; Speed Controller; Inverter
AC Input 600 volts
Phase   Three Phase
View Details