1 HP to 250 HP Bypass Packages
The FP605 bypass packages provide a FP605 with intelligent bypass in a UL Type 1, UL Type 12, or UL Type 3R enclosure. The FP605 bypass package is designed for tough industrial environments. It is rugged and reliable with space for several commonly used options, such as reactors and circuit breakers.
Package Features
The FP605 bypass package is a flexible, sustainable, easy-to-use industrial fan and pump drive.
Drives for Every Environment
UL Type 1 Enclosure
UL Type 12 Enclosure
UL Type 3R Enclosure
Flexible Solution
-10°C to +40°C ambient
50°C ambient option (UL Type 3R only)
Freestanding leg kits (UL Type 3R only)
Common power & Control options
Embedded Network Communications
Modbus RTU RS-485
BACnet MSTP
APOGEE FLN
Metasys N2
Pre-engineered Package Power Options
Lockable Disconnect Switch
Lockable Circuit Breaker
Drive Input Disconnect Switch
3-Contactor Bypass
Input Fuses
Space Heater (UL Type 3R only)
50 °C Ambient (UL Type 3R only)
Pre-engineered Package Control Options
Ethernet I/P
DeviceNet
Profibus
LonWorks
Modbus TCP/IP
Digital Output Expansion Card
Analog Output Expansion Card
Control Transformer +200 VA
Keypad Viewing Window (UL Type 3R only)
Custom Nameplate
Speed Potentiometer
Drive Features
Sustainable
10-year maintenance-free operation
Compliance with global certifications and standards
Built-in line impedance for harmonic reduction
Conformal coating for circuit board protection
Quick and Easy Set-Up
Simple steps for efficient commissioning
Safe programming without main three-phase power
Operates induction, permanent magnet, and synchronous reluctance motors
DriveWizard® Mobile app for drive management on smart mobile devices
Simple Operation
High-visibility status ring
32-character keypad with LCD display and tactile buttons
Compatible with all major network communication protocols
Easy maintenance with embedded Functional Safety
Advanced Pump Control
Fast and easy pump setup
Easy to understand pump terminology
Application presets for faster setup
Advanced pump protection features
Contactor multiplexing for pump systems
1 HP to 250 HP Bypass Packages
The FP605 bypass packages provide a FP605 with intelligent bypass in a UL Type 1, UL Type 12, or UL Type 3R enclosure. The FP605 bypass package is designed for tough industrial environments. It is rugged and reliable with space for several commonly used options, such as reactors and circuit breakers.
Package Features
The FP605 bypass package is a flexible, sustainable, easy-to-use industrial fan and pump drive.
Drives for Every Environment
- UL Type 1 Enclosure
- UL Type 12 Enclosure
- UL Type 3R Enclosure
Flexible Solution
- -10°C to +40°C ambient
- 50°C ambient option (UL Type 3R only)
- Freestanding leg kits (UL Type 3R only)
- Common power & Control options
Embedded Network Communications
- Modbus RTU RS-485
- BACnet MSTP
- APOGEE FLN
- Metasys N2
Pre-engineered Package Power Options
- Lockable Disconnect Switch
- Lockable Circuit Breaker
- Drive Input Disconnect Switch
- 3-Contactor Bypass
- Input Fuses
- Space Heater (UL Type 3R only)
- 50 °C Ambient (UL Type 3R only)
Pre-engineered Package Control Options
- Ethernet I/P
- DeviceNet
- Profibus
- LonWorks
- Modbus TCP/IP
- Digital Output Expansion Card
- Analog Output Expansion Card
- Control Transformer +200 VA
- Keypad Viewing Window (UL Type 3R only)
- Custom Nameplate
- Speed Potentiometer
Drive Features
Sustainable
- 10-year maintenance-free operation
- Compliance with global certifications and standards
- Built-in line impedance for harmonic reduction
- Conformal coating for circuit board protection
Quick and Easy Set-Up
- Simple steps for efficient commissioning
- Safe programming without main three-phase power
- Operates induction, permanent magnet, and synchronous reluctance motors
- DriveWizard® Mobile app for drive management on smart mobile devices
Simple Operation
- High-visibility status ring
- 32-character keypad with LCD display and tactile buttons
- Compatible with all major network communication protocols
- Easy maintenance with embedded Functional Safety
Advanced Pump Control
- Fast and easy pump setup
- Easy to understand pump terminology
- Application presets for faster setup
- Advanced pump protection features
- Contactor multiplexing for pump systems