Yaskawa America, Inc. - Drives Division FP605 Enclosed Bypass - UL Type 3R F6B3B021

Description
1 HP to 250 HP Bypass Packages The FP605 bypass packages provide a FP605 with intelligent bypass in a UL Type 1, UL Type 12, or UL Type 3R enclosure. The FP605 bypass package is designed for tough industrial environments. It is rugged and reliable with space for several commonly used options, such as reactors and circuit breakers.
Request a Quote Datasheet
Description
1 HP to 250 HP Bypass Packages The FP605 bypass packages provide a FP605 with intelligent bypass in a UL Type 1, UL Type 12, or UL Type 3R enclosure. The FP605 bypass package is designed for tough industrial environments. It is rugged and reliable with space for several commonly used options, such as reactors and circuit breakers.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FP605 Enclosed Bypass - UL Type 3R - F6B3B021 - Yaskawa America, Inc. - Drives Division
Waukegan, IL, United States
FP605 Enclosed Bypass - UL Type 3R
F6B3B021
FP605 Enclosed Bypass - UL Type 3R F6B3B021
1 HP to 250 HP Bypass Packages The FP605 bypass packages provide a FP605 with intelligent bypass in a UL Type 1, UL Type 12, or UL Type 3R enclosure. The FP605 bypass package is designed for tough industrial environments. It is rugged and reliable with space for several commonly used options, such as reactors and circuit breakers.

1 HP to 250 HP Bypass Packages

The FP605 bypass packages provide a FP605 with intelligent bypass in a UL Type 1, UL Type 12, or UL Type 3R enclosure. The FP605 bypass package is designed for tough industrial environments. It is rugged and reliable with space for several commonly used options, such as reactors and circuit breakers.

Supplier's Site Datasheet

Technical Specifications

  Yaskawa America, Inc. - Drives Division
Product Category AC Motor Drives
Product Number F6B3B021
Product Name FP605 Enclosed Bypass - UL Type 3R
Motor / System Induction; Synchronous; Vector Feedback
Setup Other; LCD keypad and Status Ring, Bluetooth® is optional
Communication DeviceNet; Ethernet; PROFIBUS; RS485
Operating Temperature -10 to 60 C (14 to 140 F)
AC Input 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

480V, 3-Phase, IP55/UL Type 12 -  - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Motor / System Induction; Synchronous; Induction
Permanent Magnet
Synchronous Reluctance
Setup Computer; Control Panel; Other; LCD keypad and Status Ring, Bluetooth® is optional
Communication DeviceNet (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); RS485; Standard: Modbus RTU, RS-485, 115 kbps
Optional: EtherNet/IP™, DeviceNet, Modbus® TCP/IP, PROFINET, PROFIBUS-DP
View Details
MV1000 Medium Voltage Drive - CIMR-MV2UD6DA052ABA - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Communication DeviceNet; Ethernet; PROFIBUS; Modbus TCP/IP
Operating Temperature -5 to 40 C (23 to 104 F)
AC Input 4160 volts
View Details
A1000 Configured AC Drive - A1C2B040 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Controller / Drive; Speed Controller; Inverter
AC Input 480 volts
Phase   Three Phase
View Details
G5HHP High Horsepower AC Drive - BB1600PCZ - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Speed Controller; Variable Speed; Inverter
Axes 1.0
Motor / System Vector Feedback
View Details