Yaskawa America, Inc. - Drives Division FP605 Enclosed Bypass - UL Type 1 F6B1A006

Description
1 HP to 250 HP Bypass Packages The FP605 bypass packages provide a FP605 with intelligent bypass in a UL Type 1, UL Type 12, or UL Type 3R enclosure. The FP605 bypass package is designed for tough industrial environments. It is rugged and reliable with space for several commonly used options, such as reactors and circuit breakers.
Request a Quote Datasheet
Description
1 HP to 250 HP Bypass Packages The FP605 bypass packages provide a FP605 with intelligent bypass in a UL Type 1, UL Type 12, or UL Type 3R enclosure. The FP605 bypass package is designed for tough industrial environments. It is rugged and reliable with space for several commonly used options, such as reactors and circuit breakers.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FP605 Enclosed Bypass - UL Type 1 - F6B1A006 - Yaskawa America, Inc. - Drives Division
Waukegan, IL, United States
FP605 Enclosed Bypass - UL Type 1
F6B1A006
FP605 Enclosed Bypass - UL Type 1 F6B1A006
1 HP to 250 HP Bypass Packages The FP605 bypass packages provide a FP605 with intelligent bypass in a UL Type 1, UL Type 12, or UL Type 3R enclosure. The FP605 bypass package is designed for tough industrial environments. It is rugged and reliable with space for several commonly used options, such as reactors and circuit breakers.

1 HP to 250 HP Bypass Packages

The FP605 bypass packages provide a FP605 with intelligent bypass in a UL Type 1, UL Type 12, or UL Type 3R enclosure. The FP605 bypass package is designed for tough industrial environments. It is rugged and reliable with space for several commonly used options, such as reactors and circuit breakers.

Supplier's Site Datasheet

Technical Specifications

  Yaskawa America, Inc. - Drives Division
Product Category AC Motor Drives
Product Number F6B1A006
Product Name FP605 Enclosed Bypass - UL Type 1
Motor / System Induction; Synchronous; Vector Feedback
Setup Other; LCD keypad and Status Ring, Bluetooth® is optional
Communication DeviceNet; Ethernet; PROFIBUS; RS485
Operating Temperature -10 to 60 C (14 to 140 F)
AC Input 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

240V, 3-Phase, Flange -  - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Motor / System Induction; Synchronous; Induction
Permanent Magnet
Synchronous Reluctance
Setup Computer; Control Panel; Other; LCD keypad and Status Ring, Bluetooth® is optional
Communication DeviceNet (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); RS485; Standard: Modbus RTU, RS-485, 115 kbps
Optional: EtherNet/IP™, DeviceNet, Modbus® TCP/IP, PROFINET, PROFIBUS-DP
View Details
L1000A Commerical Drive - CIMR-LU4A0216 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Setup Computer; Control Panel; Handheld
Features Self Diagnostics (optional feature); Other (optional feature); NEMA 1 Enclosure
Configuration Panel Mount
View Details
G7 AC Drive - CIMR-G7U20P71 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Speed Controller; Variable Speed; Inverter; High Frequency; Pulse Width Modulation Drive
Axes 1.0
Motor / System Induction; Synchronous; Pole Number Control; Sensorless Vector; Vector Feedback
View Details
G5HHP High Horsepower AC Drive - BC1600 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Speed Controller; Variable Speed; Inverter
Axes 1.0
Motor / System Vector Feedback
View Details