3/4 - 1000 HP
The P1000 drive provides simple, reliable, cost-effective control for variable-torque loads through 1000 HP. Specific application features, energy savings, and network connectivity make the P1000 a great choice for industrial fans and pumps.
STANDARD DRIVE, P1000 AC DRIVE, 240V, 30A, 10 HP. FREE 2 YEAR RADWELL WARRANTY
| Yaskawa America, Inc. - Drives Division | Radwell International | |
|---|---|---|
| Product Category | AC Motor Drives | DC Motor Drives |
| Product Number | CIMR-PU2A0030FAA | 73972204 |
| Product Name | P1000 Industrial Fan and Pump Drive | Drive |
| Setup | Control Panel | |
| Operating Temperature | -10 to 40 C (14 to 104 F) | |
| AC Input | 200 to 240 volts |