Low Harmonic, Regenerative Industrial Applications Drive The U1000 Industrial Configured Drive package provides all the low harmonic and regenerative benefits of a U1000 in a UL Type 1 or UL Type 3R enclosure, with space for several commonly used options, such as reactors, circuit breakers, etc. This configured package is rugged and reliable, specifically designed for tough industrial environments.
Low Harmonic, Regenerative Industrial Applications Drive
The U1000 Industrial Configured Drive package provides all the low harmonic and regenerative benefits of a U1000 Industrial MATRIX Drive in a UL Type 1, UL Type 12, or UL Type 3R enclosure, with space for several commonly used options, such as reactors, circuit breakers, etc. This configured package is rugged and reliable, specifically designed for tough industrial environments.
| Yaskawa America, Inc. - Drives Division | Yaskawa America, Inc. - Drives Division | |
|---|---|---|
| Product Category | AC Motor Drives | AC Motor Drives |
| Product Number | U1E1B077 | U1E1B077 |
| Product Name | U1000 Industrial Configured Package Low-Harmonic Matrix Drive (VFD), 480V 3-Phase, 60 HP ND / 50 HP HD, UL Type 1 | U1000 Industrial Configured Low-Harmonic Matrix Drive (VFD), 480V 3-Phase, 60 HP ND / 50 HP HD, UL Type 1 |
| Product | Regenerative | Regenerative |
| Setup | Control Panel | |
| Configuration | Panel Mount | |
| Communication | DeviceNet (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); RS422; RS485; Modbus RTU | DeviceNet; Ethernet; PROFIBUS; RS422; RS485 |
| Operating Temperature | -10 to 40 C (14 to 104 F) | -10 to 40 C (14 to 104 F) |