Yaskawa America, Inc. - Drives Division iQpump605 Enclosed Bypass Pump Drive (VFD), 240V 3-Phase, 40 HP, UL Type 3R Q6B3A104

Description
1 HP to 250 HP Bypass Packages The iQpump605 Enclosed bypass package offers an iQpump605 drive in a UL Type 1, 12, or 3R in a cabinet with a standard circuit breaker and components to run the pump across the line to keep water flowing. There is room for additional options like filters and/or surge suppressors. Its rugged design is suitable for any indoor (1, 12) or outdoor (3R) environment. iQpump605 Enclosed Bypass - Overview Package Features The iQpump605 bypass package is a flexible, sustainable, easy-to-use pump drive. Drives for Every Environment UL Type 1 Enclosure UL Type 12 Enclosure UL Type 3R Enclosure Flexible Solution -10°C to +40°C ambient 50°C ambient option (UL Type 3R only) Freestanding leg kits (UL Type 3R only) Common power & Control options Pre-engineered Package Power Options Lockable Circuit Breaker Surge Surpressor (UL Type 3R only) Drive Input Disconnect Switch 3-Contactor Bypass Space Heater (UL Type 3R only) 50 °C Ambient (UL Type 3R only) Pre-engineered Package Control Options Ethernet/IP Profibus LonWorks Modbus TCP/IP Digital Output Expansion Card Analog Output Expansion Card Keypad Viewing Window (UL Type 3R only) Custom Nameplate Speed Potentiometer Drive Features Sustainable 10-year maintenance-free operation Compliance with global certifications and standards Built-in line impedance for harmonic reduction Conformal coating for circuit board protection Quick and Easy Set-Up Simple steps for efficient commissioning Safe programming without main three-phase power Operates induction, permanent magnet, and synchronous reluctance motors DriveWizard® Mobile app for drive management on smart mobile devices Simple Operation High-visibility status ring 32-character keypad with LCD display and tactile buttons Compatible with all major network communication protocols Easy maintenance with embedded Functional Safety Advanced Pump Control Fast and easy pump setup Easy to understand pump terminology Application presets for faster setup Advanced pump protection features Multiplexing for pump systems
Request a Quote Datasheet
Description
1 HP to 250 HP Bypass Packages The iQpump605 Enclosed bypass package offers an iQpump605 drive in a UL Type 1, 12, or 3R in a cabinet with a standard circuit breaker and components to run the pump across the line to keep water flowing. There is room for additional options like filters and/or surge suppressors. Its rugged design is suitable for any indoor (1, 12) or outdoor (3R) environment. iQpump605 Enclosed Bypass - Overview Package Features The iQpump605 bypass package is a flexible, sustainable, easy-to-use pump drive. Drives for Every Environment UL Type 1 Enclosure UL Type 12 Enclosure UL Type 3R Enclosure Flexible Solution -10°C to +40°C ambient 50°C ambient option (UL Type 3R only) Freestanding leg kits (UL Type 3R only) Common power & Control options Pre-engineered Package Power Options Lockable Circuit Breaker Surge Surpressor (UL Type 3R only) Drive Input Disconnect Switch 3-Contactor Bypass Space Heater (UL Type 3R only) 50 °C Ambient (UL Type 3R only) Pre-engineered Package Control Options Ethernet/IP Profibus LonWorks Modbus TCP/IP Digital Output Expansion Card Analog Output Expansion Card Keypad Viewing Window (UL Type 3R only) Custom Nameplate Speed Potentiometer Drive Features Sustainable 10-year maintenance-free operation Compliance with global certifications and standards Built-in line impedance for harmonic reduction Conformal coating for circuit board protection Quick and Easy Set-Up Simple steps for efficient commissioning Safe programming without main three-phase power Operates induction, permanent magnet, and synchronous reluctance motors DriveWizard® Mobile app for drive management on smart mobile devices Simple Operation High-visibility status ring 32-character keypad with LCD display and tactile buttons Compatible with all major network communication protocols Easy maintenance with embedded Functional Safety Advanced Pump Control Fast and easy pump setup Easy to understand pump terminology Application presets for faster setup Advanced pump protection features Multiplexing for pump systems
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
iQpump605 Enclosed Bypass Pump Drive (VFD), 240V 3-Phase, 40 HP, UL Type 3R - Q6B3A104 - Yaskawa America, Inc. - Drives Division
Waukegan, IL, United States
iQpump605 Enclosed Bypass Pump Drive (VFD), 240V 3-Phase, 40 HP, UL Type 3R
Q6B3A104
iQpump605 Enclosed Bypass Pump Drive (VFD), 240V 3-Phase, 40 HP, UL Type 3R Q6B3A104
1 HP to 250 HP Bypass Packages The iQpump605 Enclosed bypass package offers an iQpump605 drive in a UL Type 1, 12, or 3R in a cabinet with a standard circuit breaker and components to run the pump across the line to keep water flowing. There is room for additional options like filters and/or surge suppressors. Its rugged design is suitable for any indoor (1, 12) or outdoor (3R) environment. iQpump605 Enclosed Bypass - Overview Package Features The iQpump605 bypass package is a flexible, sustainable, easy-to-use pump drive. Drives for Every Environment UL Type 1 Enclosure UL Type 12 Enclosure UL Type 3R Enclosure Flexible Solution -10°C to +40°C ambient 50°C ambient option (UL Type 3R only) Freestanding leg kits (UL Type 3R only) Common power & Control options Pre-engineered Package Power Options Lockable Circuit Breaker Surge Surpressor (UL Type 3R only) Drive Input Disconnect Switch 3-Contactor Bypass Space Heater (UL Type 3R only) 50 °C Ambient (UL Type 3R only) Pre-engineered Package Control Options Ethernet/IP Profibus LonWorks Modbus TCP/IP Digital Output Expansion Card Analog Output Expansion Card Keypad Viewing Window (UL Type 3R only) Custom Nameplate Speed Potentiometer Drive Features Sustainable 10-year maintenance-free operation Compliance with global certifications and standards Built-in line impedance for harmonic reduction Conformal coating for circuit board protection Quick and Easy Set-Up Simple steps for efficient commissioning Safe programming without main three-phase power Operates induction, permanent magnet, and synchronous reluctance motors DriveWizard® Mobile app for drive management on smart mobile devices Simple Operation High-visibility status ring 32-character keypad with LCD display and tactile buttons Compatible with all major network communication protocols Easy maintenance with embedded Functional Safety Advanced Pump Control Fast and easy pump setup Easy to understand pump terminology Application presets for faster setup Advanced pump protection features Multiplexing for pump systems

1 HP to 250 HP Bypass Packages

The iQpump605 Enclosed bypass package offers an iQpump605 drive in a UL Type 1, 12, or 3R in a cabinet with a standard circuit breaker and components to run the pump across the line to keep water flowing. There is room for additional options like filters and/or surge suppressors. Its rugged design is suitable for any indoor (1, 12) or outdoor (3R) environment.


iQpump605 Enclosed Bypass - Overview


Package Features

The iQpump605 bypass package is a flexible, sustainable, easy-to-use pump drive.

Drives for Every Environment

  • UL Type 1 Enclosure
  • UL Type 12 Enclosure
  • UL Type 3R Enclosure

Flexible Solution

  • -10°C to +40°C ambient
  • 50°C ambient option (UL Type 3R only)
  • Freestanding leg kits (UL Type 3R only)
  • Common power & Control options

Pre-engineered Package Power Options

  • Lockable Circuit Breaker
  • Surge Surpressor (UL Type 3R only)
  • Drive Input Disconnect Switch
  • 3-Contactor Bypass
  • Space Heater (UL Type 3R only)
  • 50 °C Ambient (UL Type 3R only)

Pre-engineered Package Control Options

  • Ethernet/IP
  • Profibus
  • LonWorks
  • Modbus TCP/IP
  • Digital Output Expansion Card
  • Analog Output Expansion Card
  • Keypad Viewing Window (UL Type 3R only)
  • Custom Nameplate
  • Speed Potentiometer

Drive Features

Sustainable

  • 10-year maintenance-free operation
  • Compliance with global certifications and standards
  • Built-in line impedance for harmonic reduction
  • Conformal coating for circuit board protection

Quick and Easy Set-Up

  • Simple steps for efficient commissioning
  • Safe programming without main three-phase power
  • Operates induction, permanent magnet, and synchronous reluctance motors
  • DriveWizard® Mobile app for drive management on smart mobile devices

Simple Operation

  • High-visibility status ring
  • 32-character keypad with LCD display and tactile buttons
  • Compatible with all major network communication protocols
  • Easy maintenance with embedded Functional Safety

Advanced Pump Control

  • Fast and easy pump setup
  • Easy to understand pump terminology
  • Application presets for faster setup
  • Advanced pump protection features
  • Multiplexing for pump systems
Supplier's Site Datasheet

Technical Specifications

  Yaskawa America, Inc. - Drives Division
Product Category AC Motor Drives
Product Number Q6B3A104
Product Name iQpump605 Enclosed Bypass Pump Drive (VFD), 240V 3-Phase, 40 HP, UL Type 3R
Motor / System Induction; Synchronous; Induction
Permanent Magnet
Synchronous Reluctance
Setup Computer; Control Panel; Other; LCD keypad and Status Ring, Bluetooth® is optional
Communication DeviceNet (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); RS485; Standard: Modbus RTU, RS-485, 115 kbps
Optional: EtherNet/IP™, DeviceNet, Modbus® TCP/IP, PROFINET, PROFIBUS-DP
Operating Temperature -10 to 60 C (14 to 140 F)
AC Input 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

G7 Three-Level AC Drive (VFD), 480V 3-Phase, 125 HP - CIMR-G7U40750 - Yaskawa America, Inc. - Drives Division
Specs
Product Speed Controller; Variable Speed; Inverter; High Frequency; Pulse Width Modulation Drive
Axes 1.0
Motor / System Induction; Synchronous; Pole Number Control; Sensorless Vector; Vector Feedback
View Details
MV1000 Medium Voltage AC Drive (VFD), 4.16 kV 3-Phase, 2500 HP - CIMR-MV2UD6DA315ABA - Yaskawa America, Inc. - Drives Division
Specs
Communication DeviceNet; Ethernet; PROFIBUS; Modbus TCP/IP
Operating Temperature -5 to 40 C (23 to 104 F)
AC Input 4160 volts
View Details
V1000-4X Microdrive (VFD), 240V 3-Phase, 3 HP, NEMA 4X - CIMR-VU2A0012GAA - Yaskawa America, Inc. - Drives Division
Specs
Product Speed Controller; Variable Speed; Inverter
Axes 1.0
Motor / System Vector Feedback
View Details
2 suppliers
iQpump1000 Pump Drive (VFD), 240V 3-Phase, 3 HP, NEMA 1 - CIMR-PW2A0012FAA - Yaskawa America, Inc. - Drives Division
Specs
AC Input 240 volts
Phase   Three Phase
Power 2238 watts
View Details