Configured Product for iQpump1000 Drive
The iQpump1000 Configured package provides an iQpump1000 in a NEMA 1 (UL Type 1) or NEMA 12 (UL Type 12) or NEMA 3R (UL Type 3R)enclosure, with space for several commonly used options, such as reactors, RFI filters, circuit breakers, etc. The iQpump1000 Configured Package has been designed for flexibility in providing the features and options commonly requested.
This Configured package is designed for tough industrial environments. It is rugged and reliable. A variety of enclosure options provide the right environmental protection.
| Yaskawa America, Inc. - Drives Division | |
|---|---|
| Product Category | AC Motor Drives |
| Product Number | Q1C3C062 |
| Product Name | iQpump1000 Configured Pump Drive (VFD), 600V 3-Phase, 60 HP, UL Type 3R |
| AC Input | 600 volts |