Yaskawa America, Inc. - Drives Division iQpump1000 Configured Pump Drive (VFD), 240V 3-Phase, 25 HP, UL Type 3R Q1C3A068

Description
Configured Product for iQpump1000 Drive The iQpump1000 Configured package provides an iQpump1000 in a NEMA 1 (UL Type 1) or NEMA 12 (UL Type 12) or NEMA 3R (UL Type 3R)enclosure, with space for several commonly used options, such as reactors, RFI filters, circuit breakers, etc. The iQpump1000 Configured Package has been designed for flexibility in providing the features and options commonly requested. This Configured package is designed for tough industrial environments. It is rugged and reliable. A variety of enclosure options provide the right environmental protection.
Request a Quote Datasheet
Description
Configured Product for iQpump1000 Drive The iQpump1000 Configured package provides an iQpump1000 in a NEMA 1 (UL Type 1) or NEMA 12 (UL Type 12) or NEMA 3R (UL Type 3R)enclosure, with space for several commonly used options, such as reactors, RFI filters, circuit breakers, etc. The iQpump1000 Configured Package has been designed for flexibility in providing the features and options commonly requested. This Configured package is designed for tough industrial environments. It is rugged and reliable. A variety of enclosure options provide the right environmental protection.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
iQpump1000 Configured Pump Drive (VFD), 240V 3-Phase, 25 HP, UL Type 3R - Q1C3A068 - Yaskawa America, Inc. - Drives Division
Waukegan, IL, United States
iQpump1000 Configured Pump Drive (VFD), 240V 3-Phase, 25 HP, UL Type 3R
Q1C3A068
iQpump1000 Configured Pump Drive (VFD), 240V 3-Phase, 25 HP, UL Type 3R Q1C3A068
Configured Product for iQpump1000 Drive The iQpump1000 Configured package provides an iQpump1000 in a NEMA 1 (UL Type 1) or NEMA 12 (UL Type 12) or NEMA 3R (UL Type 3R)enclosure, with space for several commonly used options, such as reactors, RFI filters, circuit breakers, etc. The iQpump1000 Configured Package has been designed for flexibility in providing the features and options commonly requested. This Configured package is designed for tough industrial environments. It is rugged and reliable. A variety of enclosure options provide the right environmental protection.

Configured Product for iQpump1000 Drive
The iQpump1000 Configured package provides an iQpump1000 in a NEMA 1 (UL Type 1) or NEMA 12 (UL Type 12) or NEMA 3R (UL Type 3R)enclosure, with space for several commonly used options, such as reactors, RFI filters, circuit breakers, etc. The iQpump1000 Configured Package has been designed for flexibility in providing the features and options commonly requested.
This Configured package is designed for tough industrial environments. It is rugged and reliable. A variety of enclosure options provide the right environmental protection.

Supplier's Site Datasheet

Technical Specifications

  Yaskawa America, Inc. - Drives Division
Product Category AC Motor Drives
Product Number Q1C3A068
Product Name iQpump1000 Configured Pump Drive (VFD), 240V 3-Phase, 25 HP, UL Type 3R
AC Input 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

iQpump1000 Pump Drive (VFD), 600V 3-Phase, 60 HP, Flange Mount - CIMR-PW5A0062UAA - Yaskawa America, Inc. - Drives Division
Specs
AC Input 600 volts
Phase   Single Phase
Power 44769 watts
View Details
MV1000 Medium Voltage AC Drive (VFD), 2.3 kV 3-Phase, 1750 HP - CIMR-MV2UA6AA390E1ABA - Yaskawa America, Inc. - Drives Division
Specs
Communication DeviceNet; Ethernet; PROFIBUS; Modbus TCP/IP
Operating Temperature -5 to 40 C (23 to 104 F)
AC Input 2300 volts
View Details
iQpump1000 Pump Drive (VFD), 240V 3-Phase, 75 HP, Flange Mount - CIMR-PW2A0211UAA - Yaskawa America, Inc. - Drives Division
Specs
AC Input 240 volts
Phase   Three Phase
Power 55961 watts
View Details
P1000 Industrial Fan and Pump AC Drive (VFD), 600V 3-Phase, 150 HP, Flange Mount - CIMR-PU5A0145UAA - Yaskawa America, Inc. - Drives Division
Specs
Setup Control Panel
Operating Temperature -10 to 40 C (14 to 104 F)
AC Input 500 to 600 volts
View Details