Yaskawa America, Inc. - Drives Division iQpump1000 Bypass Pump Drive (VFD), 240V 3-Phase, 2 HP, UL Type 3R Q1B3A006

Description
Bypass Product for iQpump1000 Drive The iQpump1000 Bypass package provides an iQpump1000 in a NEMA 1 (UL Type 1) or NEMA 12 (UL Type 12) or NEMA 3R (UL Type 3R) enclosure, with space for several commonly used options. The iQpump1000 Bypass was designed with pump service operators and pump system owners in mind. This Bypass package is available from 1 to 500 horsepower. In addition to Irrigation Pumps in commercial and residential applications, the iQpump controller is suitable for a variety of other pumping applications.
Request a Quote Datasheet
Description
Bypass Product for iQpump1000 Drive The iQpump1000 Bypass package provides an iQpump1000 in a NEMA 1 (UL Type 1) or NEMA 12 (UL Type 12) or NEMA 3R (UL Type 3R) enclosure, with space for several commonly used options. The iQpump1000 Bypass was designed with pump service operators and pump system owners in mind. This Bypass package is available from 1 to 500 horsepower. In addition to Irrigation Pumps in commercial and residential applications, the iQpump controller is suitable for a variety of other pumping applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
iQpump1000 Bypass Pump Drive (VFD), 240V 3-Phase, 2 HP, UL Type 3R - Q1B3A006 - Yaskawa America, Inc. - Drives Division
Waukegan, IL, United States
iQpump1000 Bypass Pump Drive (VFD), 240V 3-Phase, 2 HP, UL Type 3R
Q1B3A006
iQpump1000 Bypass Pump Drive (VFD), 240V 3-Phase, 2 HP, UL Type 3R Q1B3A006
Bypass Product for iQpump1000 Drive The iQpump1000 Bypass package provides an iQpump1000 in a NEMA 1 (UL Type 1) or NEMA 12 (UL Type 12) or NEMA 3R (UL Type 3R) enclosure, with space for several commonly used options. The iQpump1000 Bypass was designed with pump service operators and pump system owners in mind. This Bypass package is available from 1 to 500 horsepower. In addition to Irrigation Pumps in commercial and residential applications, the iQpump controller is suitable for a variety of other pumping applications.

Bypass Product for iQpump1000 Drive
The iQpump1000 Bypass package provides an iQpump1000 in a NEMA 1 (UL Type 1) or NEMA 12 (UL Type 12) or NEMA 3R (UL Type 3R) enclosure, with space for several commonly used options. The iQpump1000 Bypass was designed with pump service operators and pump system owners in mind.
This Bypass package is available from 1 to 500 horsepower. In addition to Irrigation Pumps in commercial and residential applications, the iQpump controller is suitable for a variety of other pumping applications.

Supplier's Site Datasheet

Technical Specifications

  Yaskawa America, Inc. - Drives Division
Product Category AC Motor Drives
Product Number Q1B3A006
Product Name iQpump1000 Bypass Pump Drive (VFD), 240V 3-Phase, 2 HP, UL Type 3R
Motor / System Vector Feedback
Setup Computer; Control Panel; Handheld
Features Self Diagnostics (optional feature); Other; NEMA 1, 3R, 12, 12-Pulse Enclosures
Communication DeviceNet; Ethernet; RS232; RS485; PROFINET
Operating Temperature -10 to 40 C (14 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

P1000 Industrial Fan and Pump AC Drive (VFD), 600V 3-Phase, 200 HP, IP00/Protected Chassis - CIMR-PU5A0192AAA - Yaskawa America, Inc. - Drives Division
Specs
Setup Control Panel
Operating Temperature -10 to 40 C (14 to 104 F)
AC Input 500 to 600 volts
View Details
L1000A Elevator Drive (VFD), 480V 3-Phase, 60 HP - CIMR-LU4A0091 - Yaskawa America, Inc. - Drives Division
Specs
Setup Computer; Control Panel; Handheld
Features Self Diagnostics (optional feature); Other (optional feature); NEMA 1 Enclosure
Configuration Panel Mount
View Details
AC Drive - 3 HP - CIMR-G5M41P5 - Classic Automation LLC
Yaskawa America, Inc. - Drives Division
View Details
iQpump1000 Pump Drive (VFD), 600V 3-Phase, 3 HP, NEMA 1 - CIMR-PW5A0004FAA - Yaskawa America, Inc. - Drives Division
Specs
AC Input 600 volts
Phase   Single Phase
Power 2238 watts
View Details