Bypass Product for iQpump1000 Drive
The iQpump1000 Bypass package provides an iQpump1000 in a NEMA 1 (UL Type 1) or NEMA 12 (UL Type 12) or NEMA 3R (UL Type 3R) enclosure, with space for several commonly used options. The iQpump1000 Bypass was designed with pump service operators and pump system owners in mind.
This Bypass package is available from 1 to 500 horsepower. In addition to Irrigation Pumps in commercial and residential applications, the iQpump controller is suitable for a variety of other pumping applications.
| Yaskawa America, Inc. - Drives Division | |
|---|---|
| Product Category | AC Motor Drives |
| Product Number | Q1B2A248 |
| Product Name | iQpump1000 Bypass Pump Drive (VFD), 240V 3-Phase, 100 HP, UL Type 12 |
| Motor / System | Vector Feedback |
| Setup | Computer; Control Panel; Handheld |
| Features | Self Diagnostics (optional feature); Other; NEMA 1, 3R, 12, 12-Pulse Enclosures |
| Communication | DeviceNet; Ethernet; RS232; RS485; PROFINET |
| Operating Temperature | -10 to 40 C (14 to 104 F) |