HV600 drive in fully enclosed UL Type 1, 12, or 3R packages with features and options to fit specific application needs.
| Yaskawa America, Inc. - Drives Division | |
|---|---|
| Product Category | AC Motor Drives |
| Product Number | H6C2B011 |
| Product Name | HV600 Enclosed Configured HVAC Fan and Pump Drive (VFD), 480V 3-Phase, 7.5 HP, UL Type 12 |
| Communication | Ethernet (optional feature); BACnet, APOGEE, Metasys, and Modbus |
| Operating Temperature | -10 to 50 C (14 to 122 F) |
| AC Input | 480 volts |
| Phase | Three Phase |