HVAC Optimized with Intelligent Bypass and Advanced BAS Interface in a UL Type 1 package to minimize wall space required
| Yaskawa America, Inc. - Drives Division | |
|---|---|
| Product Category | AC Motor Drives |
| Product Number | H6BPD016 |
| Product Name | HV600 Narrow Bypass HVAC Fan and Pump Drive (VFD), 208V 3-Phase, 5 HP, UL Type 1 |
| Setup | Control Panel |
| Communication | Ethernet (optional feature); BACnet, APOGEE, Metasys, and Modbus |
| Operating Temperature | -10 to 50 C (14 to 122 F) |
| AC Input | 208 volts |