The HV600 Narrow Electronic Bypass packages provide an HV600 VFD with an intelligent electronic bypass in either a UL Type 1 or UL Type 12 package. Now you can achieve UL Type 1 or UL Type 12 Protection without mounting large, heavy, and expensive enclosures in your buildings.
| Yaskawa America, Inc. - Drives Division | |
|---|---|
| Product Category | AC Motor Drives |
| Product Number | H6BNB007 |
| Product Name | HV600 Narrow Bypass HVAC Fan and Pump Drive (VFD), 480V 3-Phase, 5 HP, UL Type 12 |
| Setup | Control Panel |
| Configuration | Panel Mount |
| Communication | Ethernet; BACnet MSTP, APOGEE FLN, Metasys N2, and Modbus RTU, LonWorks, Ethernet/IP, and Modbus TCP/IP |
| Operating Temperature | -10 to 40 C (14 to 104 F) |