HVAC Optimized with Intelligent Bypass and Advanced BAS Interface in fully enclosed UL Type 1, 12, or 3R packages to meet any environment.
| Yaskawa America, Inc. - Drives Division | |
|---|---|
| Product Category | AC Motor Drives |
| Product Number | H6B2D016 |
| Product Name | HV600 Enclosed Bypass HVAC Fan and Pump Drive (VFD), 208V 3-Phase, 5 HP, UL Type 12 |
| Communication | Ethernet (optional feature); BACnet, APOGEE, Metasys, and Modbus |
| Operating Temperature | -10 to 50 C (14 to 122 F) |
| AC Input | 208 volts |
| Phase | Three Phase |