Yankee Environmental Systems, Inc. Industrial Dew Point Hygrometer with Temperature DPH-2020TP

Description
The Model DPH-2020TP Industrial Dew Point Hygrometer with Temperature and Pressure Channels is a two-stage chilled mirror hygrometer with ambient temperature and pressure sensors for industrial or lab applications. Includes NEMA protection of electronics. Dual-line digital display. Pressure rated to 30 PSI. DSP technology provides auto-correction for mirror contamination and "mirror clean" indication. Accuracy = �0.1oC dewpoint over �50oC; max depression 65oC. Zero hysteresis. Analog 4-20mA analog output and digital RS-232 port with graphical PC/Mac real time display software. Includes serial cable. Forced-air cooling with air filtering. Programmable output limit relays for process control automation. NIST traceable. Requires 110/220Vac.
Datasheet
Description
The Model DPH-2020TP Industrial Dew Point Hygrometer with Temperature and Pressure Channels is a two-stage chilled mirror hygrometer with ambient temperature and pressure sensors for industrial or lab applications. Includes NEMA protection of electronics. Dual-line digital display. Pressure rated to 30 PSI. DSP technology provides auto-correction for mirror contamination and "mirror clean" indication. Accuracy = �0.1oC dewpoint over �50oC; max depression 65oC. Zero hysteresis. Analog 4-20mA analog output and digital RS-232 port with graphical PC/Mac real time display software. Includes serial cable. Forced-air cooling with air filtering. Programmable output limit relays for process control automation. NIST traceable. Requires 110/220Vac.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Turners Falls, MA, USA
Industrial Dew Point Hygrometer with Temperature
DPH-2020TP
Industrial Dew Point Hygrometer with Temperature DPH-2020TP
The Model DPH-2020TP Industrial Dew Point Hygrometer with Temperature and Pressure Channels is a two-stage chilled mirror hygrometer with ambient temperature and pressure sensors for industrial or lab applications. Includes NEMA protection of electronics. Dual-line digital display. Pressure rated to 30 PSI. DSP technology provides auto-correction for mirror contamination and "mirror clean" indication. Accuracy = �0.1oC dewpoint over �50oC; max depression 65oC. Zero hysteresis. Analog 4-20mA analog output and digital RS-232 port with graphical PC/Mac real time display software. Includes serial cable. Forced-air cooling with air filtering. Programmable output limit relays for process control automation. NIST traceable. Requires 110/220Vac.

The Model DPH-2020TP Industrial Dew Point Hygrometer with Temperature and Pressure Channels is a two-stage chilled mirror hygrometer with ambient temperature and pressure sensors for industrial or lab applications. Includes NEMA protection of electronics. Dual-line digital display. Pressure rated to 30 PSI. DSP technology provides auto-correction for mirror contamination and "mirror clean" indication. Accuracy = �0.1oC dewpoint over �50oC; max depression 65oC. Zero hysteresis. Analog 4-20mA analog output and digital RS-232 port with graphical PC/Mac real time display software. Includes serial cable. Forced-air cooling with air filtering. Programmable output limit relays for process control automation. NIST traceable. Requires 110/220Vac.

Supplier's Site Datasheet

Technical Specifications

  Yankee Environmental Systems, Inc.
Product Category Hygrometers and Humidity Measurement Instruments
Product Number DPH-2020TP
Product Name Industrial Dew Point Hygrometer with Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Hygrometer - Model SDHmini - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Humidity Detector - PCE-G1A - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity
Form Factor Meter
View Details
Hygrometers - 2410532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Variables Measured Relative Humidity; DewPoint
Form Factor Thermohygrometer
Relative Humidity Range 100 %
View Details