Yangzhou Yangjie Electronic Technology Co., Ltd. Discrete Semiconductor Products - Diodes - Bridge Rectifiers YBSM6010

Description
Win Source Part Number: 1368069-YBSM6010 Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: Yangzhou Yangjie Electronic Technology Co.,Ltd Package: Tape & Reel Product Status: Active Package / Case: 4-SMD, Gull Wing Supplier Device Package: YBS3 Technology: Standard Mounting Type: Surface Mount REACH Status: REACH Unaffected ECCN: EAR99 Current - Average Rectified (Io): 6 A Voltage - Forward (Vf) (Max) @ If: 1 V @ 3 A Current - Reverse Leakage @ Vr: 5 µA @ 1000 V Diode Type: Single Phase Voltage - Peak Reverse (Max): 1 kV
Request a Quote Datasheet
Description
Win Source Part Number: 1368069-YBSM6010 Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: Yangzhou Yangjie Electronic Technology Co.,Ltd Package: Tape & Reel Product Status: Active Package / Case: 4-SMD, Gull Wing Supplier Device Package: YBS3 Technology: Standard Mounting Type: Surface Mount REACH Status: REACH Unaffected ECCN: EAR99 Current - Average Rectified (Io): 6 A Voltage - Forward (Vf) (Max) @ If: 1 V @ 3 A Current - Reverse Leakage @ Vr: 5 µA @ 1000 V Diode Type: Single Phase Voltage - Peak Reverse (Max): 1 kV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1368069-YBSM6010 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1368069-YBSM6010
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1368069-YBSM6010
Win Source Part Number: 1368069-YBSM6010 Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: Yangzhou Yangjie Electronic Technology Co.,Ltd Package: Tape & Reel Product Status: Active Package / Case: 4-SMD, Gull Wing Supplier Device Package: YBS3 Technology: Standard Mounting Type: Surface Mount REACH Status: REACH Unaffected ECCN: EAR99 Current - Average Rectified (Io): 6 A Voltage - Forward (Vf) (Max) @ If: 1 V @ 3 A Current - Reverse Leakage @ Vr: 5 µA @ 1000 V Diode Type: Single Phase Voltage - Peak Reverse (Max): 1 kV

Win Source Part Number: 1368069-YBSM6010
Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: Yangzhou Yangjie Electronic Technology Co.,Ltd
Package: Tape & Reel
Product Status: Active
Package / Case: 4-SMD, Gull Wing
Supplier Device Package: YBS3
Technology: Standard
Mounting Type: Surface Mount
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Average Rectified (Io): 6 A
Voltage - Forward (Vf) (Max) @ If: 1 V @ 3 A
Current - Reverse Leakage @ Vr: 5 µA @ 1000 V
Diode Type: Single Phase
Voltage - Peak Reverse (Max): 1 kV

Buy Now Datasheet
Bridge Rectifiers - YBSM6010 - ODG (Origin Data Global)
Shenzhen, China
Bridge Rectifiers
YBSM6010
Bridge Rectifiers YBSM6010
YBS3 1000V 6.0A Diodes Bridge

YBS3 1000V 6.0A Diodes Bridge

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Diodes Diodes
Product Number 1368069-YBSM6010 YBSM6010
Product Name Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers
Diode Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 155181 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Silicon Limiter Diodes, Packaged and Bondable Chips - CLA4609 Series - Skyworks Solutions, Inc.
Specs
Diode Applications Limiter
View Details
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details