Yangzhou Yangjie Electronic Technology Co., Ltd. Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes UG2DA

Description
Win Source Part Number: 1366899-UG2DA Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Yangzhou Yangjie Electronic Technology Co.,Ltd Package: Tape & Reel Product Status: Active Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Technology: Standard Mounting Type: Surface Mount REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 920 mV @ 2 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 25 ns Current - Reverse Leakage @ Vr: 5 µA @ 200 V Capacitance @ Vr, F: 40pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C
Request a Quote Datasheet
Description
Win Source Part Number: 1366899-UG2DA Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Yangzhou Yangjie Electronic Technology Co.,Ltd Package: Tape & Reel Product Status: Active Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Technology: Standard Mounting Type: Surface Mount REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 920 mV @ 2 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 25 ns Current - Reverse Leakage @ Vr: 5 µA @ 200 V Capacitance @ Vr, F: 40pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1366899-UG2DA - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1366899-UG2DA
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1366899-UG2DA
Win Source Part Number: 1366899-UG2DA Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Yangzhou Yangjie Electronic Technology Co.,Ltd Package: Tape & Reel Product Status: Active Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Technology: Standard Mounting Type: Surface Mount REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 920 mV @ 2 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 25 ns Current - Reverse Leakage @ Vr: 5 µA @ 200 V Capacitance @ Vr, F: 40pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C

Win Source Part Number: 1366899-UG2DA
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: Yangzhou Yangjie Electronic Technology Co.,Ltd
Package: Tape & Reel
Product Status: Active
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Technology: Standard
Mounting Type: Surface Mount
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 920 mV @ 2 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 25 ns
Current - Reverse Leakage @ Vr: 5 µA @ 200 V
Capacitance @ Vr, F: 40pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1366899-UG2DA
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
VF 0.9200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - M50FF5 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 12.5 volts
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Diode and Rectifier - 284-SMP1320-991LF - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Diode Applications Rectifier
View Details
Diode - 217410207 - Radwell International
Fuji Electric Corp. of America
Specs
Diode Type General Purpose
View Details