TVS DIODE 30VWM 48.4VC DO214AA
12.4A 600W 48.4V 33.3V Bi-Directional 30V SMB(DO-214AA) Electrostatic and Surge Protection (TVS/ESD) ROHS
| ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ30CA | SMBJ30CA |
| Product Name | TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) |
| Direction | Bidirectional | Bidirectional |
| Package | SMB; DO-214AA, SMB | SMB |
| Peak Pulse Power | 600 watts | 600 watts |
| VC | 48.4 volts | 48.4 volts |