SOT-323 NPN 0.2W 0.6A 60V Transi
| ODG (Origin Data Global) | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | MMST4401 |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN; NPN |
| Package Type | SOT323; SC-70, SOT-323 |
| IC(max) | 600 milliamps |
| VCEO | 40 volts |