SOT-363 PNP+PNP 0.2W -0.6A -60V
| ODG (Origin Data Global) | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | MMDT2907A |
| Product Name | Bipolar Transistor Arrays |
| Polarity | 2 PNP (Dual); PNP |
| Package Type | 6-TSSOP, SC-88, SOT-363 |
| IC(max) | 600 milliamps |
| VCEO | 60 volts |