SOT-23 NPN 0.3W 0.5A 80V Transis
| ODG (Origin Data Global) | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | MMBTA06 |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN; NPN |
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 |
| IC(max) | 500 milliamps |
| VCEO | 80 volts |