YANGZHOU YANGJIE ELECTRONIC TECHNOLOGY CO., LTD.
GBU610A -- BRIDGE RECTIFIERS
Yangzhou Yangjie Electronic Technology Co., Ltd.
Bridge Rectifiers
GBU610A
Description
RECT BRIDGE 1000V 6A GBU
Description
RECT BRIDGE 1000V 6A GBU
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
GBU610A |
|
Product Name
|
Bridge Rectifiers |
|
VF
|
1 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Multipliers, Inc.
Diode Type
General Purpose
Diode Applications
Rectifier; High Voltage
VF
33 volts
View Details
Fuji Electric Corp. of America
Diode Applications
Rectifier
VF
1.5 volts
IR
0.5000 mA
View Details