Win Source Part Number: 1362238-ESD5V0D3B
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -45°C ~ 150°C (TJ)
Fake Threat In the Open Market: 48 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: Yangzhou Yangjie Electronic Technology Co.,Ltd
Package: Tape & Reel
Product Status: Active
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Mounting Type: Surface Mount
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V (Max)
Voltage - Breakdown (Min): 5.8V
Voltage - Clamping (Max) @ Ipp: 15V
Current - Peak Pulse (10/1000µs): 8A (8/20µs)
Power - Peak Pulse: 120W
Power Line Protection: No
Capacitance @ Frequency: 30pF @ 1MHz
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1362238-ESD5V0D3B |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SOD-323; SC-76, SOD-323 |
| Peak Pulse Power | 120 watts |
| VC | 15 volts |