DIODE GEN PURP 200V 2A DO214AA
950mV@2A 35ns Single 2A 200V SMB(DO-214AA) Fast recovery/high efficiency diode ROHS
| ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | General Purpose Diodes | Diodes |
| Product Number | ES2D | ES2D |
| Product Name | Single Diodes | Diodes >> Fast recovery/high efficiency diode |
| Package | SMB; DO-214AA, SMB | |
| VF | 0.9500 volts | 0.9500 volts |
| IR | 0.0050 mA | |
| VR | 200 volts | 200 volts |