DIODE GEN PURP 200V 1A DO214AC
950mV@1A 35ns Single 1A 200V SMA(DO-214AC) Fast recovery/high efficiency diode ROHS
| ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | General Purpose Diodes | Diodes |
| Product Number | ES1D | ES1D |
| Product Name | Single Diodes | Diodes >> Fast recovery/high efficiency diode |
| Package | SMA; DO-214AC, SMA | |
| VF | 0.9500 volts | 0.9500 volts |
| IR | 0.0050 mA | |
| VR | 200 volts | 200 volts |