Dual PNP small signal transistor in SOT-363 package, rated for a collector-emitter voltage of -45 V, collector current of -100 mA, and total device dissipation of 300 mW. Junction and storage temperatures range from -55 °C to +150 °C. Epoxy encapsulation meets UL 94 V-0 flammability rating. DC current gain ranges from 220 to 475 at IC = -2 mA and VCE = -5 V. Collector-emitter saturation voltage is -0.3 V at IC = -10 mA and IB = -0.5 mA, and -0.65 V at IC = -100 mA and IB = -5 mA. Transition frequency is 200 MHz at IC = -10 mA and VCE = -5 V. Terminals are tin plated and solderable per J-STD-002 and JESD22-B102.
PNP+PNP TRANS 45V 0.2A SOT-363
| ODG (Origin Data Global) | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BC857BS |
| Product Name | Bipolar Transistor Arrays |
| Polarity | 2 PNP (Dual); PNP |
| Package Type | 6-TSSOP, SC-88, SOT-363 |
| IC(max) | 100 milliamps |
| VCEO | 45 volts |