SOT-363 NPN+NPN 0.3W 0.1A 80V Tr
| ODG (Origin Data Global) | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BC846BS |
| Product Name | Bipolar Transistor Arrays |
| Polarity | 2 NPN (Dual); NPN |
| Package Type | 6-TSSOP, SC-88, SOT-363 |
| IC(max) | 100 milliamps |
| VCEO | 65 volts |