Yang Ming International Corporation YM8U82750D

Description
Messaging platforms, large databases, ERP and CRM applications 1. Dual AMD Opteron 6100 Series processors (Socket G34) 8/12-Core ready; HT3.0 Link support 2. Dual AMD SR5690 / SP5100 Chipset 3. Up to 256GB of DDR3 Registered ECC 1333/1066/800 or 64GB of DDR3 Unbuffered ECC/non-ECC SDRAM in 16 DIMMs 4. Intel® 82576 Dual-Port Gigabit Ethernet Controller 5. 6x SATA2 (3.0 Gb/s) ports via AMD SP5100 Controller; RAID 0, 1, 10 6. 3/1/2 PCI-E 2.0 x16/x8/x4 (in x8) expansion slots Ideal Applications: Storage Server Database Server Digital Content Delivery Backup Server Data Archival
Description
Messaging platforms, large databases, ERP and CRM applications 1. Dual AMD Opteron 6100 Series processors (Socket G34) 8/12-Core ready; HT3.0 Link support 2. Dual AMD SR5690 / SP5100 Chipset 3. Up to 256GB of DDR3 Registered ECC 1333/1066/800 or 64GB of DDR3 Unbuffered ECC/non-ECC SDRAM in 16 DIMMs 4. Intel® 82576 Dual-Port Gigabit Ethernet Controller 5. 6x SATA2 (3.0 Gb/s) ports via AMD SP5100 Controller; RAID 0, 1, 10 6. 3/1/2 PCI-E 2.0 x16/x8/x4 (in x8) expansion slots Ideal Applications: Storage Server Database Server Digital Content Delivery Backup Server Data Archival

Suppliers

Company
Product
Description
Supplier Links
Messaging platforms, large databases, ERP and CRM applications 1. Dual AMD Opteron 6100 Series processors (Socket G34) 8/12-Core ready; HT3.0 Link support 2. Dual AMD SR5690 / SP5100 Chipset 3. Up to 256GB of DDR3 Registered ECC 1333/1066/800 or 64GB of DDR3 Unbuffered ECC/non-ECC SDRAM in 16 DIMMs 4. Intel® 82576 Dual-Port Gigabit Ethernet Controller 5. 6x SATA2 (3.0 Gb/s) ports via AMD SP5100 Controller; RAID 0, 1, 10 6. 3/1/2 PCI-E 2.0 x16/x8/x4 (in x8) expansion slots Ideal Applications: Storage Server Database Server Digital Content Delivery Backup Server Data Archival

Messaging platforms, large databases, ERP and CRM applications
1. Dual AMD Opteron 6100 Series processors (Socket G34) 8/12-Core ready; HT3.0 Link support
2. Dual AMD SR5690 / SP5100 Chipset
3. Up to 256GB of DDR3 Registered ECC 1333/1066/800 or 64GB of DDR3 Unbuffered ECC/non-ECC SDRAM in 16 DIMMs
4. Intel® 82576 Dual-Port Gigabit Ethernet Controller
5. 6x SATA2 (3.0 Gb/s) ports via AMD SP5100 Controller; RAID 0, 1, 10
6. 3/1/2 PCI-E 2.0 x16/x8/x4 (in x8) expansion slots
Ideal Applications:

  • Storage Server
  • Database Server
  • Digital Content Delivery
  • Backup Server
  • Data Archival
Supplier's Site
Messaging platforms, large databases, ERP and CRM applications 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Intel® 82574L Dual-port Gigabit Ethernet Controller 3. 6x SATA2 (3 Gbps) Ports via ICH10R Controller 4. 4 (x16) PCI-E 2.0 Ideal Applications: Storage Server Database Server Digital Content Delivery Backup Server Data Archival

Messaging platforms, large databases, ERP and CRM applications
1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s
2. Intel® 82574L Dual-port Gigabit Ethernet Controller
3. 6x SATA2 (3 Gbps) Ports via ICH10R Controller
4. 4 (x16) PCI-E 2.0
Ideal Applications:

  • Storage Server
  • Database Server
  • Digital Content Delivery
  • Backup Server
  • Data Archival
Supplier's Site

Technical Specifications

  Yang Ming International Corporation Yang Ming International Corporation
Product Category Network Servers Network Servers
Product Number YM8U82750D YM8U82750D
Server Type Network Server Network Server
Form Factor Rack Mounted Rack Mounted
Operating System Microsoft Windows; Linux Microsoft Windows; Linux
Other Features Redundant Power Supplies Redundant Power Supplies
Unlock Full Specs
to access all available technical data

Similar Products

Axial AX306 Dual CPU 3U Edge Server w/ Up to 7x Single Slot GPUs & NVMe Storage - AX306 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
16-Port Serial Device Server, AC Input, DB9, Rackmount - EKI-1526I-CE - Advantech
Specs
Server Type Network Server
Form Factor Rack Mounted
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
TS5800 | TwinCAT Digital Cam Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
 - GCS-1100i - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
Operating Temperature 0 to 45 C (32 to 113 F)
View Details