Supermicro SuperServer 2027TR-HTRF Twin2
Four hot-pluggable systems (nodes) in a 2U form factor. Each node supports the following:
1. Intel® Xeon® processor E5-2600 family; QPI up to 8GT/s
2. Up to 256GB DDR3 1600MHz ECC Registered DIMM; 8x DIMM sockets
3. 1x PCI-E 3.0 (x16) low-profile slot
4. Intel® i350 Dual port Gigabit Ethernet
5. 6x 2.5" Hot-swap SAS/SATA3 HDD Bays
5. 1620W Redundant Power Supplies 80 PLUS, Platinum Level Certified
Ideal Applications:
| Yang Ming International Corporation | |
|---|---|
| Product Category | Network Servers |
| Product Number | 2027TR-HTRF |
| Server Type | Network Server |
| Form Factor | Rack Mounted |
| Operating System | Microsoft Windows; Linux |
| Other Features | Redundant Power Supplies |