WIRE TO BOARD CONNECTOR, RECEPTACLE, 50 POSITION, 2ROW; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:50Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 24M5254 |
| Product Name | Wire To Board Connector, Receptacle, 50 Position, 2Row; Idc Connector Type Yamaichi |
| Connector Type | Wire to Board Connector |