Manufacturer: Yamaichi
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 989550-HF507S-51-01
Number of Positions: 51
Pitch: 500 µm
Contact Material: Bronze
Voltage Rating: 50 V
Current Rating: 300 mA
Gender: Female
Housing Material: Polymer
Contact Plating: Gold
Categories: OEM Parts(F-I)
Insulation Resistance: 100 MΩ
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -20 °C
Wire/Cable Type: Flat Flex
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 989550-HF507S-51-01 |
| Product Name | OEM Parts - OEM Parts (F - I) - HF507S-51-01 |