Yamaichi Electronics USA, Inc. Memory Card Connector, 9Way; Memory / Card Type Yamaichi FPS009-2405-0

Description
MEMORY CARD CONNECTOR, 9WAY; Memory / Card Type:SD; Insert & Eject Mechanism:Push-Push; No. of Contacts:9Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:FPS Series; External Width:28mm RoHS Compliant: Yes
Datasheet
Description
MEMORY CARD CONNECTOR, 9WAY; Memory / Card Type:SD; Insert & Eject Mechanism:Push-Push; No. of Contacts:9Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:FPS Series; External Width:28mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Card Connector, 9Way; Memory / Card Type Yamaichi - 24M2236 - Newark, An Avnet Company
Chicago, IL, United States
Memory Card Connector, 9Way; Memory / Card Type Yamaichi
24M2236
Memory Card Connector, 9Way; Memory / Card Type Yamaichi 24M2236
MEMORY CARD CONNECTOR, 9WAY; Memory / Card Type:SD; Insert & Eject Mechanism:Push-Push; No. of Contacts:9Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:FPS Series; External Width:28mm RoHS Compliant: Yes

MEMORY CARD CONNECTOR, 9WAY; Memory / Card Type:SD; Insert & Eject Mechanism:Push-Push; No. of Contacts:9Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:FPS Series; External Width:28mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24M2236
Product Name Memory Card Connector, 9Way; Memory / Card Type Yamaichi
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - USB 2.0 Multiple Deck Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
75 OHM Connectors, D-SUB Size 8 Pin 50 ohm - 110235 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; D-Sub Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
High Speed MIL-DTL-83527 -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
View Details