Yamaichi Electronics USA, Inc. Ribbon Cable, 40Way, Per M; Cable Shielding Yamaichi FLEX-B240-7/0.1

Description
RIBBON CABLE, 40WAY, PER M; Cable Shielding:Unscreened ; No. of Cores:40Core; Wire Gauge:30AWG; Conductor Area CSA:0.055mm2; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:Grey; Cable Width:25.4mm; No. of Max Strands RoHS Compliant: Yes
Description
RIBBON CABLE, 40WAY, PER M; Cable Shielding:Unscreened ; No. of Cores:40Core; Wire Gauge:30AWG; Conductor Area CSA:0.055mm2; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:Grey; Cable Width:25.4mm; No. of Max Strands RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable, 40Way, Per M; Cable Shielding Yamaichi - 51AK5924 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, 40Way, Per M; Cable Shielding Yamaichi
51AK5924
Ribbon Cable, 40Way, Per M; Cable Shielding Yamaichi 51AK5924
RIBBON CABLE, 40WAY, PER M; Cable Shielding:Unscreened ; No. of Cores:40Core; Wire Gauge:30AWG; Conductor Area CSA:0.055mm2; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:Grey; Cable Width:25.4mm; No. of Max Strands RoHS Compliant: Yes

RIBBON CABLE, 40WAY, PER M; Cable Shielding:Unscreened; No. of Cores:40Core; Wire Gauge:30AWG; Conductor Area CSA:0.055mm2; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:Grey; Cable Width:25.4mm; No. of Max Strands RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 51AK5924
Product Name Ribbon Cable, 40Way, Per M; Cable Shielding Yamaichi
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details