Yamaha Corporation Cartesian (Gantry) Robots Moving arm type

Description
Yamaha's Moving Arm type Cartesian robots feature a moving Y-axis arm that can extend the reach of the robot to access hard-to-reach areas. The Moving Arm type is available in both 2-axis and 3-axis configurations. The Moving Arm type Cartesian robots offer a flexible solution for a wide range of applications. The moving arm provides an extended range of motion that is not possible with other Cartesian robot types. This makes the Moving Arm type ideal for applications that require the robot to access workpieces at different angles or in hard-to-reach areas. The 2-axis Moving Arm type is capable of moving in the X and Y directions, while the 3-axis type can move in X, Y, and Z directions. The moving arm can be extended or retracted to adjust the robot's reach, and the robot can be programmed to move in a wide range of patterns and sequences. Moving Arm type Cartesian robots are commonly used in assembly, material handling, and pick-and-place applications. They are particularly useful in applications that require the robot to reach over or around obstacles, such as conveyor belts, other machines, or complex workpieces.
Description
Yamaha's Moving Arm type Cartesian robots feature a moving Y-axis arm that can extend the reach of the robot to access hard-to-reach areas. The Moving Arm type is available in both 2-axis and 3-axis configurations. The Moving Arm type Cartesian robots offer a flexible solution for a wide range of applications. The moving arm provides an extended range of motion that is not possible with other Cartesian robot types. This makes the Moving Arm type ideal for applications that require the robot to access workpieces at different angles or in hard-to-reach areas. The 2-axis Moving Arm type is capable of moving in the X and Y directions, while the 3-axis type can move in X, Y, and Z directions. The moving arm can be extended or retracted to adjust the robot's reach, and the robot can be programmed to move in a wide range of patterns and sequences. Moving Arm type Cartesian robots are commonly used in assembly, material handling, and pick-and-place applications. They are particularly useful in applications that require the robot to reach over or around obstacles, such as conveyor belts, other machines, or complex workpieces.

Suppliers

Company
Product
Description
Supplier Links
Cartesian (Gantry) Robots - Moving arm type - Yamaha Corporation
Hamamatsu, Shizuoka, Japan
Cartesian (Gantry) Robots
Moving arm type
Cartesian (Gantry) Robots Moving arm type
Yamaha's Moving Arm type Cartesian robots feature a moving Y-axis arm that can extend the reach of the robot to access hard-to-reach areas. The Moving Arm type is available in both 2-axis and 3-axis configurations. The Moving Arm type Cartesian robots offer a flexible solution for a wide range of applications. The moving arm provides an extended range of motion that is not possible with other Cartesian robot types. This makes the Moving Arm type ideal for applications that require the robot to access workpieces at different angles or in hard-to-reach areas. The 2-axis Moving Arm type is capable of moving in the X and Y directions, while the 3-axis type can move in X, Y, and Z directions. The moving arm can be extended or retracted to adjust the robot's reach, and the robot can be programmed to move in a wide range of patterns and sequences. Moving Arm type Cartesian robots are commonly used in assembly, material handling, and pick-and-place applications. They are particularly useful in applications that require the robot to reach over or around obstacles, such as conveyor belts, other machines, or complex workpieces.

Yamaha's Moving Arm type Cartesian robots feature a moving Y-axis arm that can extend the reach of the robot to access hard-to-reach areas. The Moving Arm type is available in both 2-axis and 3-axis configurations.
The Moving Arm type Cartesian robots offer a flexible solution for a wide range of applications. The moving arm provides an extended range of motion that is not possible with other Cartesian robot types. This makes the Moving Arm type ideal for applications that require the robot to access workpieces at different angles or in hard-to-reach areas.
The 2-axis Moving Arm type is capable of moving in the X and Y directions, while the 3-axis type can move in X, Y, and Z directions. The moving arm can be extended or retracted to adjust the robot's reach, and the robot can be programmed to move in a wide range of patterns and sequences.
Moving Arm type Cartesian robots are commonly used in assembly, material handling, and pick-and-place applications. They are particularly useful in applications that require the robot to reach over or around obstacles, such as conveyor belts, other machines, or complex workpieces.

Supplier's Site

Technical Specifications

  Yamaha Corporation
Product Category Robots
Product Number Moving arm type
Product Name Cartesian (Gantry) Robots
Robot Type Cartesian; Gantry
Unlock Full Specs
to access all available technical data

Similar Products

Autobonder Desktop Series 3X - 110020201 - Hernon Manufacturing, Inc.
Specs
Robot Type Gantry
View Details
Life Science Robotics - MICROLAB® STARlet - Hamilton Company
Specs
Robot Type Cartesian; (Robot System)
Drive System Electric
Industry / Application Dispensing (e.g., Gluing, Sealing, Filling); Pipetting
View Details
Linear robotic systems -  - ARBURG
Specs
Robot Type (Robot System)
Load Capacity 8 kg (17.64 lbs)
View Details
Hexapod, High Precision, 125 mm Diameter Platform, 5 kg Load, M6 - HXP50-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details