KEMET Electronics Corporation Ferrite Bead, Signal Line, 33 Ohm, 0805 Rohs Compliant Kemet Z0805C330ASMST

Description
FERRITE BEAD, SIGNAL LINE, 33 OHM, 0805 ROHS COMPLIANT: YES
Description
FERRITE BEAD, SIGNAL LINE, 33 OHM, 0805 ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Ferrite Bead, Signal Line, 33 Ohm, 0805 Rohs Compliant Kemet - 85AH6231 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Signal Line, 33 Ohm, 0805 Rohs Compliant Kemet
85AH6231
Ferrite Bead, Signal Line, 33 Ohm, 0805 Rohs Compliant Kemet 85AH6231
FERRITE BEAD, SIGNAL LINE, 33 OHM, 0805 ROHS COMPLIANT: YES

FERRITE BEAD, SIGNAL LINE, 33 OHM, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Ferrite Beads
Product Number 85AH6231
Product Name Ferrite Bead, Signal Line, 33 Ohm, 0805 Rohs Compliant Kemet
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

140ohm Inductor and Choke - 841-CZB1JGTTD141P - ERSAELECTRONICS PTE. LTD.
Specs
Technology Multilayer Ferrite Bead
Impedance 140 ohms
Packing Method Reel
View Details
Inductor and Choke - 71-0402HP-1N0XJRW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Ferrite Beads and Chips - 1712-BMC1JY0420ANCT-ND - DigiKey
Specs
DCR 0.3000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details