KEMET Electronics Corporation 33Ohm 100MHz 0.15A Inductor and Choke Z0201C330CSMST

Description
Ferrite Beads Multi-Layer 33Ohm 25% 100MHz 0.15A 0.8Ohm DCR 0201 T/R Product overview: Z0201C330CSMST from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33Ohm, 100MHz, 0.15A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33Ohm, 100MHz, 0.15A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-Z0201C330CSMST can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ferrite Beads Multi-Layer 33Ohm 25% 100MHz 0.15A 0.8Ohm DCR 0201 T/R Product overview: Z0201C330CSMST from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33Ohm, 100MHz, 0.15A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33Ohm, 100MHz, 0.15A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-Z0201C330CSMST can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
33Ohm 100MHz 0.15A Inductor and Choke - 841-Z0201C330CSMST - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33Ohm 100MHz 0.15A Inductor and Choke
841-Z0201C330CSMST
33Ohm 100MHz 0.15A Inductor and Choke 841-Z0201C330CSMST
Ferrite Beads Multi-Layer 33Ohm 25% 100MHz 0.15A 0.8Ohm DCR 0201 T/R Product overview: Z0201C330CSMST from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33Ohm, 100MHz, 0.15A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33Ohm, 100MHz, 0.15A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-Z0201C330CSMST can be used for catalog matching and distributor lookup.

Ferrite Beads Multi-Layer 33Ohm 25% 100MHz 0.15A 0.8Ohm DCR 0201 T/R Product overview: Z0201C330CSMST from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33Ohm, 100MHz, 0.15A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33Ohm, 100MHz, 0.15A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-Z0201C330CSMST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, Signal Line, 33 Ohm, 0201 Rohs Compliant Kemet - 85AH6129 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Signal Line, 33 Ohm, 0201 Rohs Compliant Kemet
85AH6129
Ferrite Bead, Signal Line, 33 Ohm, 0201 Rohs Compliant Kemet 85AH6129
FERRITE BEAD, SIGNAL LINE, 33 OHM, 0201 ROHS COMPLIANT: YES

FERRITE BEAD, SIGNAL LINE, 33 OHM, 0201 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads
Product Number 841-Z0201C330CSMST 85AH6129
Product Name 33Ohm 100MHz 0.15A Inductor and Choke Ferrite Bead, Signal Line, 33 Ohm, 0201 Rohs Compliant Kemet
Inductance Tolerance 25 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1670183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Q Factor 60
View Details
Fixed Inductors - 1674-CL1008-2184JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details