Integrated discrete chip resistors from 2 to 8 pc
Low assembly costs
Reduced size of final equipment
Higher component and equipment reliability
Applications
Pick & place applications
Arrays",RES ARRAY 120ohm 4 RES 2012
RES ARRAY 4 RES 120 OHM 2012
RES ARRAY 4 RES 120 OHM 2012
120 Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Convex, Long Side Terminals
| Yageo USA | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | YC324-JK-07120RL | YC324-JK-07120RL | 13-YC324-JK-07120RLCT-ND |
| Product Name | Array/Network Chip Resistors | Arrays",RES ARRAY 120 OHM 4 RES 2012 | Resistor Networks, Arrays |
| Configuration | Chip Array | Chip Array | Chip Array |
| Resistance Range | 120 ohms | 120 ohms | 120 ohms |
| Tolerance | 5 +/- % | 5 +/- % | |
| Power Rating | 0.1250 watts | ||
| Category / Application | General Use |