Integrated discrete chip resistors from 2 to 8 pc
Low assembly costs
Reduced size of final equipment
Higher component and equipment reliability
Applications
Pick & place applications
110 Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 1606, Convex, Long Side Terminals
Yageo USA | DigiKey | |
---|---|---|
Product Category | Resistors | Resistor, Capacitor Networks |
Product Number | YC248-JR-07110RL | YC248-JR-07110RL-ND |
Product Name | Array/Network Chip Resistors | Resistor Networks, Arrays |
Configuration | Chip Array | Chip Array |
Resistance Range | 110 ohms | 110 ohms |
Tolerance | 5 +/- % | 5 +/- % |
Power Rating | 0.0625 watts |