Yageo USA Array/Network Chip Resistors YC248-FR-078K06L

Description
Integrated discrete chip resistors from 2 to 8 pc Low assembly costs Reduced size of final equipment Higher component and equipment reliability Applications Pick & place applications
Request a Quote Datasheet
Description
Integrated discrete chip resistors from 2 to 8 pc Low assembly costs Reduced size of final equipment Higher component and equipment reliability Applications Pick & place applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Array/Network Chip Resistors - YC248-FR-078K06L - Yageo USA
Milpitas, CA, United States
Array/Network Chip Resistors
YC248-FR-078K06L
Array/Network Chip Resistors YC248-FR-078K06L
Integrated discrete chip resistors from 2 to 8 pc Low assembly costs Reduced size of final equipment Higher component and equipment reliability Applications Pick & place applications

Integrated discrete chip resistors from 2 to 8 pc
Low assembly costs
Reduced size of final equipment
Higher component and equipment reliability
Applications
Pick & place applications

Supplier's Site
Resistor Networks, Arrays - YC248-FR-078K06L-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
YC248-FR-078K06L-ND
Resistor Networks, Arrays YC248-FR-078K06L-ND
8.06k Ohm ±1% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 1606, Convex, Long Side Terminals

8.06k Ohm ±1% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 1606, Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  Yageo USA DigiKey
Product Category Resistors Resistors
Product Number YC248-FR-078K06L YC248-FR-078K06L-ND
Product Name Array/Network Chip Resistors Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 8060 ohms 8060 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.0625 watts
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers