Integrated discrete chip resistors from 2 to 8 pc
Low assembly costs
Reduced size of final equipment
Higher component and equipment reliability
Applications
Pick & place applications
56.2k Ohm ±1% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 1606, Convex, Long Side Terminals
| Yageo USA | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | YC248-FR-0756K2L | YC248-FR-0756K2L-ND |
| Product Name | Array/Network Chip Resistors | Resistor Networks, Arrays |
| Configuration | Chip Array | Chip Array |
| Resistance Range | 56200 ohms | 56200 ohms |
| Tolerance | 1 +/- % | 1 +/- % |
| Power Rating | 0.0625 watts | |
| Category / Application | General Use |