Yageo USA Array/Network Chip Resistors YC248-FR-0711KL

Description
Integrated discrete chip resistors from 2 to 8 pc Low assembly costs Reduced size of final equipment Higher component and equipment reliability Applications Pick & place applications
Request a Quote Datasheet
Description
Integrated discrete chip resistors from 2 to 8 pc Low assembly costs Reduced size of final equipment Higher component and equipment reliability Applications Pick & place applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Array/Network Chip Resistors - YC248-FR-0711KL - Yageo USA
Milpitas, CA, United States
Array/Network Chip Resistors
YC248-FR-0711KL
Array/Network Chip Resistors YC248-FR-0711KL
Integrated discrete chip resistors from 2 to 8 pc Low assembly costs Reduced size of final equipment Higher component and equipment reliability Applications Pick & place applications

Integrated discrete chip resistors from 2 to 8 pc
Low assembly costs
Reduced size of final equipment
Higher component and equipment reliability
Applications
Pick & place applications

Supplier's Site
Resistor Networks, Arrays - YC248-FR-0711KL-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
YC248-FR-0711KL-ND
Resistor Networks, Arrays YC248-FR-0711KL-ND
11k Ohm ±1% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 1606, Convex, Long Side Terminals

11k Ohm ±1% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 1606, Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  Yageo USA DigiKey
Product Category Resistors Resistors
Product Number YC248-FR-0711KL YC248-FR-0711KL-ND
Product Name Array/Network Chip Resistors Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 11000 ohms 11000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.0625 watts
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details