RES ARRAY 4 RES 3K OHM 1206
RES ARRAY 4 RES 3K OHM 1206
3k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Arrays",RES ARRAY 3Kohm 4 RES 1206
RES ARRAY 4 RES 3K OHM 1206
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistor, Capacitor Networks |
| Product Number | 13-YC164-JR-073KLDKR-ND | YC164-JR-073KL | YC164-JR-073KL |
| Product Name | Resistor Networks, Arrays | Arrays",RES ARRAY 3K OHM 4 RES 1206 | Resistor Networks, Arrays |
| Configuration | Chip Array | Chip Array | Chip Array |
| Category / Application | General Use | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206; 1206 | 1206 | |
| Resistance Range | 3000 ohms | 3000 ohms | 3000 ohms |