Yageo USA Arrays",RES ARRAY 20 OHM 4 RES 1206 YC164-JR-0720RL

Description
Arrays",RES ARRAY 20ohm 4 RES 1206
Request a Quote Datasheet
Description
Arrays",RES ARRAY 20ohm 4 RES 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays
Anaheim, CA, United States
Arrays",RES ARRAY 20 OHM 4 RES 1206
YC164-JR-0720RL
Arrays",RES ARRAY 20 OHM 4 RES 1206 YC164-JR-0720RL
Arrays",RES ARRAY 20ohm 4 RES 1206

Arrays",RES ARRAY 20ohm 4 RES 1206

Supplier's Site
Resistor Networks, Arrays - 13-YC164-JR-0720RLCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
13-YC164-JR-0720RLCT-ND
Resistor Networks, Arrays 13-YC164-JR-0720RLCT-ND
RES ARRAY 4 RES 20 OHM 1206

RES ARRAY 4 RES 20 OHM 1206

Buy Now Datasheet
Resistor Networks, Arrays - 13-YC164-JR-0720RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
13-YC164-JR-0720RLDKR-ND
Resistor Networks, Arrays 13-YC164-JR-0720RLDKR-ND
RES ARRAY 4 RES 20 OHM 1206

RES ARRAY 4 RES 20 OHM 1206

Buy Now Datasheet
Resistor Networks, Arrays - 13-YC164-JR-0720RLTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
13-YC164-JR-0720RLTR-ND
Resistor Networks, Arrays 13-YC164-JR-0720RLTR-ND
20 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

20 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number YC164-JR-0720RL 13-YC164-JR-0720RLCT-ND
Product Name Arrays",RES ARRAY 20 OHM 4 RES 1206 Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging 1206 Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 20 ohms 20 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers