Yageo USA 0 Ohm 50V Resistor YC164-JR-070RL

Description
4 Resistor Array, 0 Ohm, 5%, 50V, Thick Film, 1206 Product overview: YC164-JR-070RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0 Ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 Ohm, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-YC164-JR-070RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4 Resistor Array, 0 Ohm, 5%, 50V, Thick Film, 1206 Product overview: YC164-JR-070RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0 Ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 Ohm, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-YC164-JR-070RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0 Ohm 50V Resistor - 50-YC164-JR-070RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0 Ohm 50V Resistor
50-YC164-JR-070RL
0 Ohm 50V Resistor 50-YC164-JR-070RL
4 Resistor Array, 0 Ohm, 5%, 50V, Thick Film, 1206 Product overview: YC164-JR-070RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0 Ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 Ohm, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-YC164-JR-070RL can be used for catalog matching and distributor lookup.

4 Resistor Array, 0 Ohm, 5%, 50V, Thick Film, 1206 Product overview: YC164-JR-070RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0 Ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 Ohm, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-YC164-JR-070RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Arrays
Anaheim, CA, United States
Arrays",RES ARRAY ZERO OHM 4 RES 1206
YC164-JR-070RL
Arrays",RES ARRAY ZERO OHM 4 RES 1206 YC164-JR-070RL
Arrays",RES ARRAY ZEROohm 4 RES 1206

Arrays",RES ARRAY ZEROohm 4 RES 1206

Supplier's Site
Resistor Networks, Arrays - YC164J-0.0TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
YC164J-0.0TR-ND
Resistor Networks, Arrays YC164J-0.0TR-ND
0.0 Ohm Jumper 62.5mW Power Per Element Isolated 4 Resistor Network/Array 1206 (3216 Metric), Convex, Long Side Terminals

0.0 Ohm Jumper 62.5mW Power Per Element Isolated 4 Resistor Network/Array 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - YC164J-0.0CT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
YC164J-0.0CT-ND
Resistor Networks, Arrays YC164J-0.0CT-ND
0.0 Ohm Jumper 62.5mW Power Per Element Isolated 4 Resistor Network/Array 1206 (3216 Metric), Convex, Long Side Terminals

0.0 Ohm Jumper 62.5mW Power Per Element Isolated 4 Resistor Network/Array 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - YC164J-0.0DKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
YC164J-0.0DKR-ND
Resistor Networks, Arrays YC164J-0.0DKR-ND
0.0 Ohm Jumper 62.5mW Power Per Element Isolated 4 Resistor Network/Array 1206 (3216 Metric), Convex, Long Side Terminals

0.0 Ohm Jumper 62.5mW Power Per Element Isolated 4 Resistor Network/Array 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - YC164-JR-070RL
098154-YC164-JR-070RL
Resistor Networks, Arrays - YC164-JR-070RL 098154-YC164-JR-070RL
Manufacturer: Yageo Win Source Part Number: 098154-YC164-JR-070R L Packaging: Reel - TR Applications: DDRAM, SDRAM Height - Seated (Max): 0.028" (0.70mm) Mounting: SMD (SMT) Tolerance: Jumper Resistance (Ohms): 0.0 Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: Yageo
Win Source Part Number: 098154-YC164-JR-070RL
Packaging: Reel - TR
Applications: DDRAM, SDRAM
Height - Seated (Max): 0.028" (0.70mm)
Mounting: SMD (SMT)
Tolerance: Jumper
Resistance (Ohms): 0.0
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 62.5mW
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Resistor Array, Arv241 1206 0R; Resistance Yageo - 98K8220 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Array, Arv241 1206 0R; Resistance Yageo
98K8220
Resistor Array, Arv241 1206 0R; Resistance Yageo 98K8220
RESISTOR ARRAY, ARV241 1206 0R; Resistance:0ohm; Product Range:YC164 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power Rating per RoHS Compliant: Yes

RESISTOR ARRAY, ARV241 1206 0R; Resistance:0ohm; Product Range:YC164 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power Rating per RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors >> Resistor Networks & Arrays - YC164-JR-070RL - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Resistor Networks & Arrays
YC164-JR-070RL
Resistors >> Resistor Networks & Arrays YC164-JR-070RL
4 ±5% 0Ω 62.5mW ±200ppm/°C 0603x4 Resistor Networks & Arrays ROHS

4 ±5% 0Ω 62.5mW ±200ppm/°C 0603x4 Resistor Networks & Arrays ROHS

Supplier's Site Datasheet
Resistor Networks, Arrays - YC164-JR-070RL - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
YC164-JR-070RL
Resistor Networks, Arrays YC164-JR-070RL
RES ARRAY 4 RES ZERO OHM 1206

RES ARRAY 4 RES ZERO OHM 1206

Supplier's Site Datasheet
RES ARRAY 4 RES ZERO OHM 1206 - 898-YC164-JR-070RL - Utmel Electronic Limited
Hong Kong, China
RES ARRAY 4 RES ZERO OHM 1206
898-YC164-JR-070RL
RES ARRAY 4 RES ZERO OHM 1206 898-YC164-JR-070RL
RES ARRAY 4 RES ZERO OHM 1206

RES ARRAY 4 RES ZERO OHM 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Win Source Electronics Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistor, Capacitor Networks Resistor, Capacitor Networks Resistors
Product Number 50-YC164-JR-070RL YC164-JR-070RL YC164J-0.0TR-ND 098154-YC164-JR-070RL 98K8220 YC164-JR-070RL YC164-JR-070RL 898-YC164-JR-070RL
Product Name 0 Ohm 50V Resistor Arrays",RES ARRAY ZERO OHM 4 RES 1206 Resistor Networks, Arrays Resistor Networks, Arrays - YC164-JR-070RL Resistor Array, Arv241 1206 0R; Resistance Yageo Resistors >> Resistor Networks & Arrays Resistor Networks, Arrays RES ARRAY 4 RES ZERO OHM 1206
Technology / Construction THICK FILM
Resistance Range 0.0 ohms 0.0 ohms 0.0 ohms 0.0 ohms 0.0 ohms 0.0 ohms 0.0 ohms
Tolerance 5 +/- % 5 +/- %
Operating DC Voltage 50 volts 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details