Yageo USA Resistors - Resistor Networks, Arrays YC164-FR-07820RL

Description
Win Source Part Number: 1374237-YC164-FR-078 20RL Category: Resistors - Resistor Networks, Arrays Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: YC164 Package: Tape & Reel Product Status: Active Package / Case: 1206 (3216 Metric), Convex, Long Side Terminals Base Product Number: YC164-FR Mounting Type: Surface Mount HTSUS: 8533.21.0020 Tolerance: ±1% Applications: Automotive AEC-Q200, DDRAM, SDRAM Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.028" (0.70mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 820 Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Circuit Type: Isolated
Request a Quote
Description
Win Source Part Number: 1374237-YC164-FR-078 20RL Category: Resistors - Resistor Networks, Arrays Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: YC164 Package: Tape & Reel Product Status: Active Package / Case: 1206 (3216 Metric), Convex, Long Side Terminals Base Product Number: YC164-FR Mounting Type: Surface Mount HTSUS: 8533.21.0020 Tolerance: ±1% Applications: Automotive AEC-Q200, DDRAM, SDRAM Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.028" (0.70mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 820 Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Circuit Type: Isolated
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1374237-YC164-FR-07820RL is a surface mount resistor network designed for applications in automotive and computer systems, including DDRAM and SDRAM. This component features a convex package with long side terminals, conforming to the 1206 (3216 Metric) size specifications. It operates within a temperature range of -55°C to 155°C and has a power rating of 62.5mW per element. This resistor network consists of four resistors with a total resistance of 820 ohms and a tolerance of ±1%. The temperature coefficient is specified at ±200ppm/°C, ensuring stable performance across varying temperatures. The product is RoHS compliant and AEC-Q200 qualified, making it suitable for high-reliability applications. It is packaged in tape and reel format, facilitating automated assembly processes. The MSL level is rated at 1, indicating unlimited floor life.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1374237-YC164-FR-07820RL is a surface mount resistor network designed for applications in automotive and computer systems, including DDRAM and SDRAM. This component features a convex package with long side terminals, conforming to the 1206 (3216 Metric) size specifications. It operates within a temperature range of -55°C to 155°C and has a power rating of 62.5mW per element. This resistor network consists of four resistors with a total resistance of 820 ohms and a tolerance of ±1%. The temperature coefficient is specified at ±200ppm/°C, ensuring stable performance across varying temperatures. The product is RoHS compliant and AEC-Q200 qualified, making it suitable for high-reliability applications. It is packaged in tape and reel format, facilitating automated assembly processes. The MSL level is rated at 1, indicating unlimited floor life.

Suppliers

Company
Product
Description
Supplier Links
Resistors - Resistor Networks, Arrays - 1374237-YC164-FR-07820RL - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1374237-YC164-FR-07820RL
Resistors - Resistor Networks, Arrays 1374237-YC164-FR-07820RL
Win Source Part Number: 1374237-YC164-FR-078 20RL Category: Resistors - Resistor Networks, Arrays Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: YC164 Package: Tape & Reel Product Status: Active Package / Case: 1206 (3216 Metric), Convex, Long Side Terminals Base Product Number: YC164-FR Mounting Type: Surface Mount HTSUS: 8533.21.0020 Tolerance: ±1% Applications: Automotive AEC-Q200, DDRAM, SDRAM Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.028" (0.70mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 820 Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Circuit Type: Isolated

Win Source Part Number: 1374237-YC164-FR-07820RL
Category: Resistors - Resistor Networks, Arrays
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: YC164
Package: Tape & Reel
Product Status: Active
Package / Case: 1206 (3216 Metric), Convex, Long Side Terminals
Base Product Number: YC164-FR
Mounting Type: Surface Mount
HTSUS: 8533.21.0020
Tolerance: ±1%
Applications: Automotive AEC-Q200, DDRAM, SDRAM
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.028" (0.70mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 820
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 62.5mW
Circuit Type: Isolated

Buy Now Datasheet
Resistor Networks, Arrays - 13-YC164-FR-07820RLTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
13-YC164-FR-07820RLTR-ND
Resistor Networks, Arrays 13-YC164-FR-07820RLTR-ND
820 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

820 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 13-YC164-FR-07820RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
13-YC164-FR-07820RLDKR-ND
Resistor Networks, Arrays 13-YC164-FR-07820RLDKR-ND
RES ARRAY 4 RES 820 OHM 1206

RES ARRAY 4 RES 820 OHM 1206

Buy Now Datasheet
Resistor Networks, Arrays - 13-YC164-FR-07820RLCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
13-YC164-FR-07820RLCT-ND
Resistor Networks, Arrays 13-YC164-FR-07820RLCT-ND
RES ARRAY 4 RES 820 OHM 1206

RES ARRAY 4 RES 820 OHM 1206

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 1374237-YC164-FR-07820RL 13-YC164-FR-07820RLTR-ND
Product Name Resistors - Resistor Networks, Arrays Resistor Networks, Arrays
Configuration Chip Array Chip Array
Category / Application Automotive General Use
Resistance Range 820 ohms 820 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details