56 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
56 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
56 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Win Source Part Number: 1374079-YC164-FR-075
Category: Resistors - Resistor Networks, Arrays
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: YC164
Package: Tape & Reel
Product Status: Active
Package / Case: 1206 (3216 Metric), Convex, Long Side Terminals
Base Product Number: YC164-FR
Mounting Type: Surface Mount
HTSUS: 8533.21.0020
Tolerance: ±1%
Applications: Automotive AEC-Q200, DDRAM, SDRAM
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.028" (0.70mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 56
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 62.5mW
Circuit Type: Isolated
YAGEO (PHYCOMP) YC164-FR-0756RL Fixed Network Resistor, 56 ohm, 50 V, 4 Elements, Isolated, 1206 [3216 Metric], 62.5 mW Product overview: YC164-FR-0756RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 56 ohm, 50 V, 62.5 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 56 ohm, 50 V, 62.5 mW, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-YC164-FR-0756RL can be used for catalog matching and distributor lookup.
RES ARRAY 4 RES 56 OHM 1206
RESISTOR ARRAY, 1% 56R; Resistance:56ohm; Product Range:YC164 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power Rating per RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistor, Capacitor Networks | Resistors |
| Product Number | 13-YC164-FR-0756RLDKR-ND | 1374079-YC164-FR-0756RL | 50-YC164-FR-0756RL | YC164-FR-0756RL | 98K8092 |
| Product Name | Resistor Networks, Arrays | Resistors - Resistor Networks, Arrays | Isolated 56 ohm 50 V 62.5 mW Resistor | Resistor Networks, Arrays | Resistor Array, 1% 56R; Resistance Yageo |
| Configuration | Chip Array | Chip Array | Chip Array | Single Resistor; Chip Array; Resistor, Capacitor Network | |
| Category / Application | General Use | Automotive | |||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206; 1206 | 1206 | |||
| Resistance Range | 56 ohms | 56 ohms | 56 ohms | 56 ohms | 56 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |