Win Source Part Number: 1374049-YC164-FR-073
Category: Resistors - Resistor Networks, Arrays
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: YC164
Package: Tape & Reel
Product Status: Active
Package / Case: 1206 (3216 Metric), Convex, Long Side Terminals
Base Product Number: YC164-FR
Mounting Type: Surface Mount
HTSUS: 8533.21.0020
Tolerance: ±1%
Applications: Automotive AEC-Q200, DDRAM, SDRAM
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.028" (0.70mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 3k
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 62.5mW
Circuit Type: Isolated
RES ARRAY 4 RES 3K OHM 1206
3k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
RES ARRAY 4 RES 3K OHM 1206
Thick Film Resistor Array 3kR 1% Isolated 4-Element 1206 SMD Product overview: YC164-FR-073KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-YC164-FR-073KL can be used for catalog matching and distributor lookup.
4 ±1% 3kΩ 62.5mW ±200ppm/°C 0603x4 Resistor Networks & Arrays
RES ARRAY 4 RES 3K OHM 1206
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistor, Capacitor Networks | Resistor, Capacitor Networks |
| Product Number | 1374049-YC164-FR-073KL | 13-YC164-FR-073KLCT-ND | 50-YC164-FR-073KL | YC164-FR-073KL | YC164-FR-073KL |
| Product Name | Resistors - Resistor Networks, Arrays | Resistor Networks, Arrays | SMD Isolated Resistor | Resistors >> Resistor Networks & Arrays | Resistor Networks, Arrays |
| Configuration | Chip Array | Chip Array | Chip Array; Resistor, Capacitor Network | Chip Array | |
| Category / Application | Automotive | General Use | |||
| Resistance Range | 3000 ohms | 3000 ohms | 3000 ohms | 3000 ohms | 3000 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 200 ±ppm/°C | 200 ±ppm/°C | 200 ±ppm/°C |