Yageo USA Resistors - Resistor Networks, Arrays YC164-FR-07221RL

Description
Win Source Part Number: 1374243-YC164-FR-072 21RL Category: Resistors - Resistor Networks, Arrays Package: Tape & Reel Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: YC Product Status: Active Package / Case: 1206 (3216 Metric), Convex, Long Side Terminals Supplier Device Package: 1206 Mounting Type: Surface Mount HTSUS: 8533.21.0010 Tolerance: ±1% Applications: DDRAM, SDRAM Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.028" (0.70mm) ECCN: EAR99 Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 221 Number of Resistors: 4 Number of Pins: 8 Power Per Element: 63mW Circuit Type: Isolated
Request a Quote Datasheet
Description
Win Source Part Number: 1374243-YC164-FR-072 21RL Category: Resistors - Resistor Networks, Arrays Package: Tape & Reel Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: YC Product Status: Active Package / Case: 1206 (3216 Metric), Convex, Long Side Terminals Supplier Device Package: 1206 Mounting Type: Surface Mount HTSUS: 8533.21.0010 Tolerance: ±1% Applications: DDRAM, SDRAM Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.028" (0.70mm) ECCN: EAR99 Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 221 Number of Resistors: 4 Number of Pins: 8 Power Per Element: 63mW Circuit Type: Isolated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Resistor Networks, Arrays - 1374243-YC164-FR-07221RL - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1374243-YC164-FR-07221RL
Resistors - Resistor Networks, Arrays 1374243-YC164-FR-07221RL
Win Source Part Number: 1374243-YC164-FR-072 21RL Category: Resistors - Resistor Networks, Arrays Package: Tape & Reel Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: YC Product Status: Active Package / Case: 1206 (3216 Metric), Convex, Long Side Terminals Supplier Device Package: 1206 Mounting Type: Surface Mount HTSUS: 8533.21.0010 Tolerance: ±1% Applications: DDRAM, SDRAM Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.028" (0.70mm) ECCN: EAR99 Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 221 Number of Resistors: 4 Number of Pins: 8 Power Per Element: 63mW Circuit Type: Isolated

Win Source Part Number: 1374243-YC164-FR-07221RL
Category: Resistors - Resistor Networks, Arrays
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: YC
Product Status: Active
Package / Case: 1206 (3216 Metric), Convex, Long Side Terminals
Supplier Device Package: 1206
Mounting Type: Surface Mount
HTSUS: 8533.21.0010
Tolerance: ±1%
Applications: DDRAM, SDRAM
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.028" (0.70mm)
ECCN: EAR99
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 221
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 63mW
Circuit Type: Isolated

Buy Now Datasheet
Resistor Networks, Arrays - 13-YC164-FR-07221RL-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
13-YC164-FR-07221RL-ND
Resistor Networks, Arrays 13-YC164-FR-07221RL-ND
RESISTOR CHIP

RESISTOR CHIP

Buy Now Datasheet
RESISTOR CHIP Product overview: YC164-FR-07221RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-YC164-FR-07221RL can be used for catalog matching and distributor lookup.

RESISTOR CHIP Product overview: YC164-FR-07221RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-YC164-FR-07221RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 1374243-YC164-FR-07221RL 13-YC164-FR-07221RL-ND 50-YC164-FR-07221RL
Product Name Resistors - Resistor Networks, Arrays Resistor Networks, Arrays Resistor
Configuration Chip Array Chip Array
Resistance Range 221 ohms 221 ohms 221 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Number of Resistors 4 4
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1617589 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details